Infineon Technologies AG MOSFETs IRF3710ZPBF

Description
MOSFET N-Channel 100V 59A HEXFET TO220AB
Request a Quote Datasheet
Description
MOSFET N-Channel 100V 59A HEXFET TO220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 6886850 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6886850
MOSFETs 6886850
MOSFET N-Channel 100V 59A HEXFET TO220AB

MOSFET N-Channel 100V 59A HEXFET TO220AB

Supplier's Site
MOSFETs - 1657604 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1657604
MOSFETs 1657604
MOSFET N-Channel 100V 59A HEXFET TO220AB

MOSFET N-Channel 100V 59A HEXFET TO220AB

Supplier's Site
Single FETs, MOSFETs - IRF3710ZPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF3710ZPBF-ND
Single FETs, MOSFETs IRF3710ZPBF-ND
N-Channel 100V 59A (Tc) 160W (Tc) Through Hole TO-220AB

N-Channel 100V 59A (Tc) 160W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3710ZPBF - 017425-IRF3710ZPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3710ZPBF
017425-IRF3710ZPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3710ZPBF 017425-IRF3710ZPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017425-IRF3710ZPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 160W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 59A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 120nC @ 10V Max Input Capacitance: 2900pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 18 mOhm @ 35A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 017425-IRF3710ZPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 160W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 59A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 120nC @ 10V
Max Input Capacitance: 2900pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 18 mOhm @ 35A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 59A MOSFET Transistor
278-IRF3710ZPBF
100V 59A MOSFET Transistor 278-IRF3710ZPBF
MOSFET N-CH 100V 59A TO220AB Product overview: IRF3710ZPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 59A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 59A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3710ZPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 59A TO220AB Product overview: IRF3710ZPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 59A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 59A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3710ZPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 100V 59A 18mOhm 82nC Qg

MOSFET MOSFT 100V 59A 18mOhm 82nC Qg

Buy Now Datasheet
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 14Milliohms;ID 59A;TO-220AB;PD 160W;-55deg - 70016957 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 14Milliohms;ID 59A;TO-220AB;PD 160W;-55deg
70016957
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 14Milliohms;ID 59A;TO-220AB;PD 160W;-55deg 70016957
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 14Milliohms;ID 59A;TO-220AB;PD 160W;-55deg

MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 14Milliohms;ID 59A;TO-220AB;PD 160W;-55deg

Supplier's Site
Mosfet, N-Ch, 100V, 59A, 175Deg C, 160W; Channel Type Infineon - 97K2086 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 59A, 175Deg C, 160W; Channel Type Infineon
97K2086
Mosfet, N-Ch, 100V, 59A, 175Deg C, 160W; Channel Type Infineon 97K2086
MOSFET, N-CH, 100V, 59A, 175DEG C, 160W; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:59A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 59A, 175DEG C, 160W; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:59A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF3710ZPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF3710ZPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF3710ZPBF
MOSFET N-CH 100V 59A TO220AB

MOSFET N-CH 100V 59A TO220AB

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 6886850 IRF3710ZPBF-ND 017425-IRF3710ZPBF 278-IRF3710ZPBF IRF3710ZPBF 70016957 97K2086 IRF3710ZPBF
Product Name MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3710ZPBF 100V 59A MOSFET Transistor MOSFET MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 14Milliohms;ID 59A;TO-220AB;PD 160W;-55deg Mosfet, N-Ch, 100V, 59A, 175Deg C, 160W; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type TO-220; To-220ab TO-220; TO-220-3 TO-220; SOT3; TO-220AB Tube TO-220 TO-3 TO-220; TO-220-3
Number of units in IC 1
V(BR)DSS 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data