DigiKey Datasheets for Transistors
Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more
| Product Name | Notes |
|---|---|
| 600V 18A (Tc) Through Hole PG-TO220-FP | |
| 7A (Tc) | |
| 9A (Tc) | |
| AUTOMOTIVE MOSFET | |
| IPAN60R180CM8XKSA1 | |
| IPB013N10NM8ATMA1 | |
| IPB018N03LF2SATMA1 | |
| IPB018N10NM8ATMA1 | |
| IPB020N03LF2SATMA1 | |
| IPB021N10NM5LF2ATMA1 | |
| IPB023N03LF2SATMA1 | |
| IPB095N20NM6ATMA1 | |
| MOSFET N-CH 100V 120A D2PAK | |
| MOSFET N-CH 100V 180A TO263-7 | |
| MOSFET N-CH 100V 70A TO263-3 | |
| MOSFET N-CH 100V 80A D2PAK | |
| MOSFET N-CH 30V 180A TO263-7 | |
| MOSFET N-CH 40V 120A D2PAK | |
| MOSFET N-CH 40V 160A TO263-7 | |
| MOSFET N-CH 40V 240A TO263-7 | |
| MOSFET N-CH 600V 12A TO263-3 | |
| MOSFET N-CH 600V 13.8A D2PAK | |
| MOSFET N-CH 600V 16A TO263-3-2 | |
| MOSFET N-CH 600V 23.8A D2PAK | |
| MOSFET N-CH 600V 25A TO263-3 | |
| MOSFET N-CH 60V 120A D2PAK | |
| MOSFET N-CH 650V 18A TO263-3-2 | |
| MOSFET N-CH 650V 21A TO263-3-2 | |
| MOSFET N-CH 650V 9A TO263-3-2 | |
| MOSFET N-CH 80V 107A D2PAK | |
| MOSFET N-CH 80V 120A D2PAK | |
| MOSFET N-CH 80V 180A TO263-7 | |
| MOSFET N-CH 950V 13.9A TO220-3 | |
| MOSFET N-CH 950V 7.2A TO220-3 | |
| MOSFET N-CH 950V 8.7A TO220-3 | |
| MOSFET N-CHAN D2PAK | |
| MOSFET N-CHANNEL_100+ | |
| MOSFET | |
| MOSFET_(120V 300V) | |
| MOSFET_(75V 120V( | |
| N-Channel 100V 100A (Tc) 214W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 100V 100A (Tc) 300W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 100V 100A (Tc) 300W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 100V 120A (Tc) 179W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 100V 120A (Tc) 190W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 100V 120A (Tc) 250W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 100V 120A (Tc) 300W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 100V 120A (Tc) 313W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 100V 120A (Tc) 375W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 100V 160A (Tc) 214W (Tc) Surface Mount PG-TO263-7 | |
| N-Channel 100V 166A (Tc) 187W (Tc) Surface Mount PG-TO263-7 | |
| N-Channel 100V 180A (Tc) 250W (Tc) Surface Mount PG-TO263-7-3 | |
| N-Channel 100V 180A (Tc) 300W (Tc) Surface Mount PG-TO263-7-3 | |
| N-Channel 100V 180A (Tc) 300W (Tc) Surface Mount PG-TO263-7 | |
| N-Channel 100V 180A (Tc) 313W (Tc) Surface Mount PG-TO263-7 | |
| N-Channel 100V 180A (Tc) 375W (Tc) Surface Mount PG-TO263-7 | |
| N-Channel 100V 20A (Tc) 44W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 100V 27A (Tc) 58W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 100V 35A (Tc) 71W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 100V 47A (Tc) 175W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 100V 50A (Tc) 100W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 100V 53A (Tc) 100W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 100V 58A (Tc) 94W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 100V 67A (Tc) 125W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 100V 80A (Tc) 125W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 100V 80A (Tc) 150W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 100V 95A (Tc) 167W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 120V 100A (Tc) 300W (Tc) Surface Mount PG-TO263-3-1 | |
| N-Channel 120V 120A (Tc) 300W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 120V 180A (Tc) 300W (Tc) Surface Mount PG-TO263-7 | |
| N-Channel 120V 56A (Ta) 107W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 150V 100A (Tc) 300W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 150V 114A (Tc) 214W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 150V 120A (Tc) 300W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 150V 120A (Tc) 313W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 150V 130A (Tc) 300W (Tc) Surface Mount PG-TO263-7 | |
| N-Channel 150V 136A (Tc) 250W (Tc) Surface Mount PG-TO263-7-3 | |
| N-Channel 150V 174A (Tc) 300W (Tc) Surface Mount PG-TO263-7 | |
| N-Channel 150V 21A (Tc) 68W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 150V 50A (Tc) 150W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 150V 83A (Tc) 214W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 200V 34A (Tc) 136W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 200V 84A (Tc) 300W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 200V 88A (Tc) 250W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 200V 88A (Tc) 300W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 220V 72A (Tc) 300W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 250V 15A (Tc) 38W (Tc) Through Hole PG-TO220 Full Pack | |
| N-Channel 250V 17A (Tc) 107W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 250V 25A (Tc) 136W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 250V 64A (Tc) 300W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 250V 64A (Tc) 300W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 25V 30A (Tc) 46W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 25V 30A (Tc) 52W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 25V 50A (Tc) 63W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 25V 50A (Tc) 83W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 25V 80A (Tc) 107W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 25V 80A (Tc) 150W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 25V 80A (Tc) 94W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 300V 44A (Tc) 300W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 30V 120A (Tc) 79W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 30V 180A (Tc) 188W (Tc) Surface Mount PG-TO263-7-3 | |
| N-Channel 30V 180A (Tc) 250W (Tc) Surface Mount PG-TO263-7-3 | |
| N-Channel 30V 20A (Tc) 31W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 30V 22A (Tc) 31W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 30V 240A (Tc) 231W (Tc) Surface Mount PG-TO263-7-3 | |
| N-Channel 30V 240A (Tc) 300W (Tc) Surface Mount PG-TO263-7-3 | |
| N-Channel 30V 30A (Tc) 38W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 30V 35A (Tc) 42W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 30V 50A (Tc) 47W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 30V 50A (Tc) 56W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 30V 50A (Tc) 58W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 30V 50A (Tc) 68W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 30V 50A (Tc) 83W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 30V 70A (Tc) 79W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 30V 80A (Tc) 107W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 30V 80A (Tc) 150W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 30V 80A (Tc) 94W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 30V 80A (Tc) 94W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 40V 100A (Tc) 115W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 40V 100A (Tc) 214W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 40V 100A (Tc) 300W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 40V 120A (Tc) 158W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 40V 120A (Tc) 188W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 40V 120A (Tc) 250W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 40V 120A (Tc) 300W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 40V 120A (Tc) 79W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 40V 140A (Tc) 167W (Tc) Surface Mount PG-TO263-7-3 | |
| N-Channel 40V 160A (Tc) 167W (Tc) Surface Mount PG-TO263-7-3 | |
| N-Channel 40V 160A (Tc) 214W (Tc) Surface Mount PG-TO263-7-3 | |
| N-Channel 40V 160A (Tc) 300W (Tc) Surface Mount PG-TO263-7-3 | |
| N-Channel 40V 180A (Tc) 188W (Tc) Surface Mount PG-TO263-7-3 | |
| N-Channel 40V 180A (Tc) 250W (Tc) Surface Mount PG-TO263-7-3 | |
| N-Channel 40V 180A (Tc) 300W (Tc) Surface Mount PG-TO263-7-3 | |
| N-Channel 40V 240A (Tc) 231W (Tc) Surface Mount PG-TO263-7-3 | |
| N-Channel 40V 240A (Tc) 300W (Tc) Surface Mount PG-TO263-7-3 | |
| N-Channel 40V 45A (Tc) 45W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 40V 50A (Tc) 47W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 40V 50A (Tc) 56W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 40V 70A (Tc) 79W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 40V 80A (Tc) 94W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 40V 90A (Tc) 167W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 500V 11.1A (Tc) 28W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 500V 3.7A (Tc) 25.7W (Tc) Through Hole PG-TO220-3-FP | |
| N-Channel 550V 12A (Tc) 104W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 550V 13A (Tc) 114W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 550V 17A (Tc) 139W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 550V 23A (Tc) 192W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 55V 100A (Tc) 214W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 55V 100A (Tc) 300W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 55V 25A (Tc) 48W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 55V 45A (Tc) 65W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 600V 10.3A (Tc) 31W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 600V 10.6A (Tc) 31W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 600V 10.6A (Tc) 83W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 600V 11A (Tc) 32W (Tc) Through Hole PG-TO220 Full Pack | |
| N-Channel 600V 11A (Tc) 32W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 600V 11A (Tc) 33W (Tc) Through Hole PG-TO220-3-31 | |
| N-Channel 600V 11A (Tc) 96W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 600V 12A (Tc) 24W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 600V 12A (Tc) 32W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 600V 12A (Tc) 33W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 600V 12A (Tc) 53W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 600V 12A (Tc) 93W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 600V 13.8A (Tc) 104W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 600V 13.8A (Tc) 32W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 600V 14A (Tc) 75W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 600V 15A (Tc) 31W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 600V 16.8A (Tc) 126W (Tc) Surface Mount PG-TO263-3-1 | |
| N-Channel 600V 16.8A (Tc) 33W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 600V 16A (Tc) 139W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 600V 16A (Tc) 34W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 600V 16A (Tc) 83W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 600V 18A (Tc) 26W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 600V 18A (Tc) 72W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 600V 19.3A (Tc) 32W (Tc) Through Hole PG-TO220 Full Pack, Wide Creepage | |
| N-Channel 600V 20.2A (Tc) 151W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 600V 20.2A (Tc) 34W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 600V 20A (Tc) 26W (Tc) Through Hole PG-TO220 Full Pack | |
| N-Channel 600V 21A (Tc) 192W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 600V 21A (Tc) 34W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 600V 23.8A (Tc) 176W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 600V 23.8A (Tc) 34W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 600V 25A (Tc) 208W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 600V 26.7A (Tc) 34W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 600V 26A (Tc) 28W (Tc) Through Hole PG-TO220 Full Pack | |
| N-Channel 600V 30A (Tc) 219W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 600V 30A (Tc) 34W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 600V 31A (Tc) 255W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 600V 31A (Tc) 29W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 600V 37.9A (Tc) 278W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 600V 37.9A (Tc) 34W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 600V 37.9A (Tc) 35W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 600V 37A (Tc) 29W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 600V 4.4A (Tc) 26W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 600V 4.4A (Tc) 37W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 600V 4.9A (Tc) 28W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 600V 48A (Tc) 29W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 600V 5.6A (Tc) 27W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 600V 5.7A (Tc) 27W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 600V 5A (Tc) 20W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 600V 6.1A (Tc) 28W (Tc) Through Hole PG-TO220-3-31 | |
| N-Channel 600V 6.1A (Tc) 60W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 600V 6.8A (Tc) 26W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 600V 6.8A (Tc) 30W (Tc) Through Hole PG-TO220-3-31 | |
| N-Channel 600V 6.8A (Tc) 66W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 600V 61A (Tc) 201W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 600V 6A (Tc) 21W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 600V 7.3A (Tc) 28W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 600V 7.3A (Tc) 63W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 600V 7A (Tc) 28W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 600V 8.1A (Tc) 29W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 600V 8.4A (Tc) 27W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 600V 9.1A (Tc) 30W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 600V 9.2A (Tc) 30W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 600V 9.9A (Tc) 28W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 600V 9A (Tc) 22W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 600V 9A (Tc) 29W (Tc) Through Hole PG-TO220 Full Pack | |
| N-Channel 600V 9A (Tc) 31W (Tc) Through Hole PG-TO220-3-31 | |
| N-Channel 600V 9A (Tc) 41W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 600V 9A (Tc) 83W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 60V 100A (Tc) 167W (Tc) Surface Mount PG-TO263-7 | |
| N-Channel 60V 100A (Tc) 300W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 60V 120A (Tc) 167W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 60V 120A (Tc) 188W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 60V 120A (Tc) 188W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 60V 120A (Tc) 250W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 60V 120A (Tc) 250W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 60V 140A (Tc) 214W (Tc) Surface Mount PG-TO263-7 | |
| N-Channel 60V 17A (Ta), 45A (Tc) 3W (Ta), 83W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 60V 180A (Tc) 250W (Tc) Surface Mount PG-TO263-7-3 | |
| N-Channel 60V 180A (Tc) 250W (Tc) Surface Mount PG-TO263-7 | |
| N-Channel 60V 25A (Ta), 100A (Tc) 3W (Ta), 136W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 60V 27A (Tc) 36W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 60V 30A (Tc) 36W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 60V 34A (Ta), 180A (Tc) 3W (Ta), 214W (Tc) Surface Mount PG-TO263-7 | |
| N-Channel 60V 45A (Ta), 180A (Tc) 300W (Tc) Surface Mount PG-TO263-7 | |
| N-Channel 60V 45A (Tc) 71W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 60V 50A (Tc) 71W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 60V 50A (Tc) 79W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 60V 75A (Tc) 158W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 60V 80A (Tc) 115W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 60V 80A (Tc) 214W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 60V 80A (Tc) 250W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 60V 90A (Tc) 167W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 60V 90A (Tc) 188W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 650V 10.1A (Tc) 28W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 650V 10.6A (Tc) 31W (Tc) Through Hole PG-TO220-3-111 | |
| N-Channel 650V 10.6A (Tc) 31W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 650V 10A (Tc) 23W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 650V 10A (Tc) 32W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 650V 11.4A (Tc) 32W (Tc) Through Hole PG-TO220-3-111 | |
| N-Channel 650V 11.4A (Tc) 32W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 650V 12A (Tc) 104W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 650V 12A (Tc) 24W (Tc) Through Hole PG-TO220 Full Pack | |
| N-Channel 650V 12A (Tc) 33W (Tc) Through Hole PG-TO220-3-31 | |
| N-Channel 650V 12A (Tc) 34W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 650V 12A (Tc) 64W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 650V 13.8A (Tc) 32W (Tc) Through Hole PG-TO220-3-111 | |
| N-Channel 650V 13.8A (Tc) 32W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 650V 13A (Tc) 68W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 650V 15.1A (Tc) 31W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 650V 15A (Tc) 34W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 650V 16A (Tc) 139W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 650V 16A (Tc) 25W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 650V 16A (Tc) 34W (Tc) Through Hole PG-TO220-3-31 | |
| N-Channel 650V 17.5A (Tc) 34W (Tc) Through Hole PG-TO220-3-111 | |
| N-Channel 650V 17.5A (Tc) 34W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 650V 18A (Tc) 26W (Tc) Through Hole PG-TO220 Full Pack | |
| N-Channel 650V 18A (Tc) 35W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 650V 18A (Tc) 92W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 650V 19A (Tc) 92W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 650V 20.2A (Tc) 34W (Tc) Through Hole PG-TO220-3-111 | |
| N-Channel 650V 21A (Tc) 106W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 650V 22.4A (Tc) 34.7W (Tc) Through Hole PG-TO220-3-111 | |
| N-Channel 650V 22.4A (Tc) 34.7W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 650V 22A (Tc) 110W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 650V 25A (Tc) 124W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 650V 25A (Tc) 32W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 650V 25A (Tc) 35W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 650V 26A (Tc) 95W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 650V 31.2A (Tc) 34.7W (Tc) Through Hole PG-TO220-3-111 | |
| N-Channel 650V 31.2A (Tc) 34.7W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 650V 31A (Tc) 117W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 650V 31A (Tc) 156W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 650V 35A (Tc) 162W (Tc) Surface Mount D2PAK (TO-263) | |
| N-Channel 650V 37A (Tc) 129W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 650V 38A (Tc) 178W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 650V 38A (Tc) 35W (Tc) Through Hole PG-TO220-3-111 | |
| N-Channel 650V 46A (Tc) 227W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 650V 48A (Tc) 164W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 650V 5.2A (Tc) 30W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 650V 50A (Tc) 227W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 650V 50A (Tc) 227W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 650V 5A (Tc) 23W (Tc) Through Hole PG-TO220 Full Pack | |
| N-Channel 650V 6A (Tc) 21W (Tc) Through Hole PG-TO220 Full Pack | |
| N-Channel 650V 6A (Tc) 24W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 650V 6A (Tc) 27.8W (Tc) Through Hole PG-TO220-3-111 | |
| N-Channel 650V 7.2A (Tc) 68W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 650V 7.3A (Tc) 28W (Tc) Through Hole PG-TO220-3-111 | |
| N-Channel 650V 7.3A (Tc) 28W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 650V 7A (Tc) 28W (Tc) Through Hole PG-TO220-3-FP | |
| N-Channel 650V 7A (Tc) 29W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 650V 7A (Tc) 43W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 650V 8.7A (Tc) 31.2W (Tc) Through Hole PG-TO220-3-111 | |
| N-Channel 650V 8.7A (Tc) 31.2W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 650V 8A (Tc) 26W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 650V 8A (Tc) 30W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 650V 9A (Tc) 22W (Tc) Through Hole PG-TO220 Full Pack | |
| N-Channel 650V 9A (Tc) 51W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 700V 10.5A (Tc) 86W (Tc) Through Hole PG-TO220-3-FP | |
| N-Channel 700V 10A (Tc) 22.7W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 700V 12.5A (Tc) 26.4W (Tc) Through Hole PG-TO220 Full Pack | |
| N-Channel 700V 12.5A (Tc) 26.5W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 700V 6.5A (Tc) 20.8W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 700V 6.5A (Tc) 21.2W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 700V 6A (Tc) 17.9W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 700V 6A (Tc) 20.5W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 700V 6A (Tc) 27.8W (Tc) Through Hole PG-TO220 Full Pack | |
| N-Channel 700V 7.4A (Tc) 68W (Tc) Through Hole PG-TO220-3-FP | |
| N-Channel 700V 8.5A (Tc) 24.9W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 700V 8.5A (Tc) 25W (Tc) Through Hole PG-TO220-3-FP | |
| N-Channel 75V 100A (Tc) 214W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 75V 100A (Tc) 300W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 75V 120A (Tc) 300W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 75V 80A (Tc) 150W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 800V 10.8A (Ta) 34W (Tc) Through Hole PG-TO220-3-31 | |
| N-Channel 800V 11A (Tc) 29W (Tc) Through Hole PG-TO220-3-31 | |
| N-Channel 800V 11A (Tc) 29W (Tc) Through Hole PG-TO220-3-FP | |
| N-Channel 800V 13A (Tc) 30W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 800V 16.7A (Tc) 35W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 800V 17A (Tc) 30W (Tc) Through Hole PG-TO220-3-31 | |
| N-Channel 800V 17A (Tc) 30W (Tc) Through Hole PG-TO220-3-FP | |
| N-Channel 800V 2.8A (Tc) 31W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 800V 3.6A (Tc) 32W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 800V 3.9A (Tc) 31W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 800V 4.5A (Tc) 25W (Tc) Through Hole PG-TO220-3-FP | |
| N-Channel 800V 4.5A (Tc) 33W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 800V 4A (Tc) 24W (Tc) Through Hole PG-TO220-3-31 | |
| N-Channel 800V 5.7A (Tc) 32W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 800V 5A (Tc) 34W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 800V 6.8A (Tc) 35W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 800V 6A (Tc) 26W (Tc) Through Hole PG-TO220-3-31 | |
| N-Channel 800V 7A (Tc) 27W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 800V 8A (Ta) 33W (Tc) Through Hole TO-220-3F | |
| N-Channel 800V 8A (Tc) 28W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 80V 100A (Tc) 214W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 80V 120A (Tc) 167W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 80V 120A (Tc) 179W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 80V 120A (Tc) 214W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 80V 120A (Tc) 278W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 80V 120A (Tc) 300W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 80V 120A (Tc) 375W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 80V 140A (Tc) 161W (Tc) Surface Mount PG-TO263-7-3 | |
| N-Channel 80V 160A (Tc) 208W (Tc) Surface Mount PG-TO263-7-3 | |
| N-Channel 80V 160A (Tc) 214W (Tc) Surface Mount PG-TO263-7 | |
| N-Channel 80V 180A (Tc) 277W (Tc) Surface Mount PG-TO263-7-3 | |
| N-Channel 80V 180A (Tc) 300W (Tc) Surface Mount PG-TO263-7 | |
| N-Channel 80V 180A (Tc) 375W (Tc) Surface Mount PG-TO263-7 | |
| N-Channel 80V 45A (Tc) 79W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 80V 70A (Tc) 100W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 80V 80A (Tc) 125W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 80V 80A (Tc) 136W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 80V 80A (Tc) 150W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 85V 67A (Tc) 125W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 85V 95A (Tc) 167W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 900V 11A (Tc) 34W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 900V 15A (Tc) 35W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 900V 5.1A (Tc) 31W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 900V 5.7A (Tc) 32W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 900V 6.9A (Tc) 33W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 950V 14A (Tc) 30W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 950V 6A (Tc) 27W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 950V 9A (Tc) 28W (Tc) Through Hole PG-TO220-FP | |
| P-Channel 100V 2.9A (Ta), 13.8A (Tc) 3.8W (Ta), 83W (Tc) Surface Mount PG-TO263-3 | |
| P-Channel 100V 6.5A (Ta), 63A (Tc) 3.8W (Ta), 300W (Tc) Surface Mount PG-TO263-3 | |
| P-Channel 100V 6.9A (Ta), 62A (Tc) 3.8W (Ta), 300W (Tc) Surface Mount PG-TO263-3 | |
| P-Channel 30V 45A (Tc) 58W (Tc) Surface Mount PG-TO263-3-2 | |
| P-Channel 40V 120A (Tc) 136W (Tc) Surface Mount PG-TO263-3-2 | |
| P-Channel 40V 120A (Tc) 136W (Tc) Surface Mount PG-TO263-3 | |
| P-Channel 40V 180A (Tc) 150W (Tc) Surface Mount PG-TO263-7-3 | |
| P-Channel 60V 100A (Tc) 300W (Tc) Surface Mount PG-TO263-3-2 | |
| P-Channel 60V 100A (Tc) 300W (Tc) Surface Mount PG-TO263-3 | |
| TRENCH >=100V | |
| TRENCH <= 40V | |
| TRENCH 40<-<100V PG-TO263-3 | |
| TRENCH 40<-<100V |
| << Prev | Next >> |