MOSFET P-CH 100V 38A D2PAK Product overview: IRF5210STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF5210STRLPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 017433-IRF5210STRLPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.1W (Ta), 170W (Tc)
Family Name: IRF5210S
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 38A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 230nC @ 10V
Max Input Capacitance: 2780pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 60 mOhm @ 38A, 10V
Alternative Parts (Cross-Reference): RSJ250P10FRATL; FQB34P10; FQB34P10TM_NL;
Introduction Date: May 22, 2006
ECCN: EAR99
Country of Origin: China, Republic of Korea
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
P-Channel 100V 38A (Tc) 3.1W (Ta), 170W (Tc) Surface Mount D2PAK
P-Channel 100V 38A (Tc) 3.1W (Ta), 170W (Tc) Surface Mount D2PAK
P-Channel 100V 38A (Tc) 3.1W (Ta), 170W (Tc) Surface Mount D2PAK
P CHANNEL MOSFET, -100V, 40A D2-PAK; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:38A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
MOSFET P-CH 100V 38A D2PAK
100V 38A 60mΩ@10V,38A 4V@250uA P Channel D2PAK MOSFETs ROHS
MOSFET MOSFT PCh -100V -0.4A 60mOhm 120nC
MOSFET P-CH 100V 38A D2PAK
(PRICE/TC) P CHANNEL MOSFET, -100V, 40A D2-PAK, TRANSISTOR POLARITY:P CHANNEL, CONTINUOUS DRAIN CURRENT ID:-40A, DRAIN SOURCE VOLTAGE VDS:-100V, ON RESISTANCE RDS(ON):0.06OHM, RDS(ON) TEST VOLTAGE VGS:-10V, THRESHOLD VOLTAGE VGS:-4V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 38A I(D), 100V, 0.06OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-263AB. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-IRF5210STRLPBF | 017433-IRF5210STRLPBF | IRF5210STRLPBFDKR-ND | 8312825P | 1655892 | 40M7918 | IRF5210STRLPBF | IRF5210STRLPBF | IRF5210STRLPBF | IRF5210STRLPBF | 17594038 |
| Product Name | 100V 38A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5210STRLPBF | Single FETs, MOSFETs | MOSFETs | MOSFETs | P Channel Mosfet, -100V, 40A D2-Pak; Channel Type Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | MOSFET | Single FETs, MOSFETs | Transistor |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||||
| MOSFET Operating Mode | Enhancement | Enhancement | |||||||||
| V(BR)DSS | 100 volts | 100 volts | 100 volts | 100 volts | |||||||
| PD | 3.8 milliwatts | 3100 to 170000 milliwatts | 3100 milliwatts | 3100 milliwatts | |||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |