Infineon Technologies AG 55V 75A MOSFET Transistor IRF2805PBF

Description
MOSFET N-CH 55V 75A TO220AB Product overview: IRF2805PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF2805PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 55V 75A TO220AB Product overview: IRF2805PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF2805PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 75A MOSFET Transistor
278-IRF2805PBF
55V 75A MOSFET Transistor 278-IRF2805PBF
MOSFET N-CH 55V 75A TO220AB Product overview: IRF2805PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF2805PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 75A TO220AB Product overview: IRF2805PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF2805PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 9128687 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9128687
MOSFETs 9128687
MOSFET N-Ch 55V 75A HEXFET TO220AB

MOSFET N-Ch 55V 75A HEXFET TO220AB

Supplier's Site
MOSFETs - 7840274 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7840274
MOSFETs 7840274
MOSFET N-Ch 55V 75A HEXFET TO220AB

MOSFET N-Ch 55V 75A HEXFET TO220AB

Supplier's Site
MOSFETs - 7840274P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7840274P
MOSFETs 7840274P
MOSFET N-Ch 55V 75A HEXFET TO220AB

MOSFET N-Ch 55V 75A HEXFET TO220AB

Supplier's Site
 - IRF2805PBF - Rochester Electronics
Newburyport, MA, United States
IRF2805 - 12V-300V N-Channel Power MOSFET

IRF2805 - 12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
 - IRF2805PBF - Rochester Electronics
Newburyport, MA, United States
IRF2805 - 12V-300V N-Channel Power MOSFET

IRF2805 - 12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF2805PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF2805PBF-ND
Single FETs, MOSFETs IRF2805PBF-ND
N-Channel 55V 75A (Tc) 330W (Tc) Through Hole TO-220AB

N-Channel 55V 75A (Tc) 330W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF2805PBF - 069254-IRF2805PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF2805PBF
069254-IRF2805PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF2805PBF 069254-IRF2805PBF
Manufacturer: Infineon Technologies Win Source Part Number: 069254-IRF2805PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 330W (Tc) Family Name: IRF2805 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 230nC @ 10V Max Input Capacitance: 5110pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.7 mOhm @ 104A, 10V Alternative Parts (Cross-Reference): BUK9506-55B; BUK7506-55B,127; BUK654R6-55C; BUK7506-55B; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: China, Malaysia, Mexico, Philippines, Republic of Korea Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 069254-IRF2805PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 330W (Tc)
Family Name: IRF2805
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 230nC @ 10V
Max Input Capacitance: 5110pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.7 mOhm @ 104A, 10V
Alternative Parts (Cross-Reference): BUK9506-55B; BUK7506-55B,127; BUK654R6-55C; BUK7506-55B;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China, Malaysia, Mexico, Philippines, Republic of Korea
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Mosfet, N-Ch, 55V, 175A, 175Deg C, 330W; Channel Type Infineon - 38K2761 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 55V, 175A, 175Deg C, 330W; Channel Type Infineon
38K2761
Mosfet, N-Ch, 55V, 175A, 175Deg C, 330W; Channel Type Infineon 38K2761
MOSFET, N-CH, 55V, 175A, 175DEG C, 330W; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:175A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 55V, 175A, 175DEG C, 330W; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:175A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - IRF2805PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF2805PBF
Single FETs, MOSFETs IRF2805PBF
IRF2805 - 12V-300V N-CHANNEL POW

IRF2805 - 12V-300V N-CHANNEL POW

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF2805PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF2805PBF
Single FETs, MOSFETs IRF2805PBF
MOSFET N-CH 55V 75A TO220AB

MOSFET N-CH 55V 75A TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF2805PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF2805PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF2805PBF
MOSFET N-CH 55V 75A TO220AB

MOSFET N-CH 55V 75A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 55V 175A 4.7mOhm 150nC

MOSFET MOSFT 55V 175A 4.7mOhm 150nC

Buy Now Datasheet
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 3.9Milliohms;ID 175A;TO-220AB;PD 330W;-55de - 70016947 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 3.9Milliohms;ID 175A;TO-220AB;PD 330W;-55de
70016947
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 3.9Milliohms;ID 175A;TO-220AB;PD 330W;-55de 70016947
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 3.9Milliohms;ID 175A;TO-220AB;PD 330W;-55de

MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 3.9Milliohms;ID 175A;TO-220AB;PD 330W;-55de

Supplier's Site
Transistor - 66776750 - Radwell International
Willingboro, NJ, United States
Transistor
66776750
Transistor 66776750
MOSFET, N-CH, 55V, 175A, 175DEG C, 330W; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:55V; CONTINUOUS DRAIN CURRENT ID:175A; ON RESISTANCE RDS(ON):0.0047OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N-CH, 55V, 175A, 175DEG C, 330W; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:55V; CONTINUOUS DRAIN CURRENT ID:175A; ON RESISTANCE RDS(ON):0.0047OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRF2805PBF 9128687 7840274P IRF2805PBF IRF2805PBF-ND 069254-IRF2805PBF 38K2761 IRF2805PBF IRF2805PBF IRF2805PBF 70016947 66776750
Product Name 55V 75A MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF2805PBF Mosfet, N-Ch, 55V, 175A, 175Deg C, 330W; Channel Type Infineon Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 3.9Milliohms;ID 175A;TO-220AB;PD 330W;-55de Transistor
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 55 volts 55 volts 55 volts 55 volts
Transconductance 0.0910 kS 0.0910 kS
PD 330 milliwatts 330000 milliwatts 330000 milliwatts 330000 milliwatts
Unlock Full Specs
to access all available technical data