N-Channel 100V 28A (Tc) 3.7W (Ta), 150W (Tc) Surface Mount D²PAK (TO-263)
N-Channel MOSFET, 100V, 28A, 77mR Rds On, TO-263 Product overview: IRF540SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF540SPBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 205298-IRF540SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.7W (Ta), 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 28A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 72nC @ 10V
Max Input Capacitance: 1700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 77 mOhm @ 17A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
MOSFET N-CH 100V 28A D2PAK
N CHANNEL MOSFET, 100V, 28A, D2-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:28A; DRAIN SOURCE VOLTAGE VDS:100V; ON RESISTANCE RDS(ON):0.077OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MOSFET N-CH 100V HEXFET MOSFET D2-PA
MOSFET N-CH 100V 28A D2PAK
MOSFET Transistor, N Channel, 28 A, 100 V, 77 mohm, 10 V, 4 V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRF540SPBF-ND | 278-IRF540SPBF | 205298-IRF540SPBF | IRF540SPBF | 16357157 | IRF540SPBF | IRF540SPBF | 97K2097 |
| Product Name | Single FETs, MOSFETs | N-Channel 100V 28A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF540SPBF | Single FETs, MOSFETs | Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet Transistor, N Channel, 28 A, 100 V, 77 Mohm, 10 V, 4 V Rohs Compliant Vishay |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | N-Channel | |||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; SOT3; D2PAK (TO-263) | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-3 | |||
| PD | 150000 milliwatts | 3700 to 150000 milliwatts | 3700 milliwatts | |||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |