Manufacturer: Infineon Technologies
Win Source Part Number: 1186892-IRF135SA204
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK-7
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-7, D2Pak (6 Leads + Tab) Variant
Power Dissipation (Maximum): 500W
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 135V
Id - Continuous Drain Current: 160A
Rds On (Maximum) at Id, Vgs: 5.9mOhm at 96A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 315nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 11690pF at 50V
N-Channel 135V 160A (Tc) 500W (Tc) Surface Mount D2PAK-7
MOSFET N-CH 135V 160A D2PAK-7 Product overview: IRF135SA204 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 135V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 135V, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF135SA204 can be used for catalog matching and distributor lookup.
MOSFET N-CH 135V 160A D2PAK-7
MOSFET MOSFET, 135V, 168A 6.2 mOhm, 206 nC Qg
MOSFET, N-CH, 135V, 160A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:160A; Drain Source Voltage Vds:135V; On Resistance Rds(on):0.0047ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes
MOSFET N-CH 135V 160A D2PAK-7
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1186892-IRF135SA204 | IRF135SA204TR-ND | 278-IRF135SA204 | IRF135SA204 | IRF135SA204 | 12AC9748 | IRF135SA204 |
| Product Name | FETs - Single - IRF135SA204 | Single FETs, MOSFETs | 135V 160A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 135V, 160A, To-263; Transistor Polarity Infineon | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 135 volts | 135 volts | 135 volts | ||||
| PD | 500000 milliwatts | 500 milliwatts | 500000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | TO-263; SOT3 | TO-263; TO-263-7, D2PAK (6 Leads + Tab), Variant | Tape & Reel (TR) | TO-263; TO-263-7, D2PAK (6 Leads + Tab), Variant | TO-3; TO-263 | TO-263; TO-263-7, D2PAK (6 Leads + Tab), Variant |