Manufacturer: Vishay
Win Source Part Number: 117377-IRF610STRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 36W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 3.3A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 8.2nC @ 10V
Max Input Capacitance: 140pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
N-Channel MOSFET, 200V, 3.3A, 1.5R, TO-263, SMT Product overview: IRF610STRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 3.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF610STRLPBF can be used for catalog matching and distributor lookup.
N-Channel 200V 3.3A (Tc) 3W (Ta), 36W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 200V 3.3A (Tc) 3W (Ta), 36W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 200V 3.3A (Tc) 3W (Ta), 36W (Tc) Surface Mount D²PAK (TO-263)
MOSFET N-CH 200V 3.3A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 117377-IRF610STRLPBF | 278-IRF610STRLPBF | 742-IRF610STRLPBFTR-ND | IRF610STRLPBF | IRF610STRLPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF610STRLPBF | N-Channel 200V 3.3A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 200 volts | ||||
| PD | 3000 to 36000 milliwatts | 3000 milliwatts |