N-Channel 55V 75A (Tc) 230W (Tc) Surface Mount D2PAK
Manufacturer: Infineon Technologies
Win Source Part Number: 777007-IRF1405ZSTRRP
Series: HEXFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 75A (Tc)
Part Status: Obsolete(EOL)
Family Name: IRF1405ZS
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: D2PAK
Channel Type Type: N
Drain Source Voltage: 55V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 180nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 4780pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 230W (Tc)
Rds On (Maximum) @ Id, Vgs: 4.9 mOhm @ 75A, 10V
Alternative Parts (Cross-Reference): NP82N055PUG-E2-AZ; BUK9608-55B; BUK7607-55B; BUK6607-55C,118;
Introduction Date: December 07, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
MOSFET N-CH 55V 75A D2PAK Product overview: IRF1405ZSTRRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1405ZSTRRPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 55V 75A D2PAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRF1405ZSTRRPBF-ND | 777007-IRF1405ZSTRRPBF | 278-IRF1405ZSTRRPBF | IRF1405ZSTRRPBF |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1405ZSTRRPBF | 55V 75A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |