Infineon Technologies AG Single FETs, MOSFETs IRF1902PBF

Description
N-Channel 20V 4.2A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
N-Channel 20V 4.2A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF1902PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF1902PBF-ND
Single FETs, MOSFETs IRF1902PBF-ND
N-Channel 20V 4.2A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 20V 4.2A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
20V 4.2A MOSFET Transistor - 278-IRF1902PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 4.2A MOSFET Transistor
278-IRF1902PBF
20V 4.2A MOSFET Transistor 278-IRF1902PBF
MOSFET N-CH 20V 4.2A 8SO Product overview: IRF1902PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1902PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 4.2A 8SO Product overview: IRF1902PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1902PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1902PBF - 107463-IRF1902PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1902PBF
107463-IRF1902PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1902PBF 107463-IRF1902PBF
Manufacturer: Infineon Technologies Win Source Part Number: 107463-IRF1902PBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.2A (Ta) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 7.5nC @ 4.5V Max Input Capacitance: 310pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 85 mOhm @ 4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 107463-IRF1902PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.2A (Ta)
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 7.5nC @ 4.5V
Max Input Capacitance: 310pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 85 mOhm @ 4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF1902PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF1902PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF1902PBF
MOSFET N-CH 20V 4.2A 8SO

MOSFET N-CH 20V 4.2A 8SO

Supplier's Site
MOSFET N-CH 20V 4.2A 8-SOIC - 376-IRF1902PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 20V 4.2A 8-SOIC
376-IRF1902PBF
MOSFET N-CH 20V 4.2A 8-SOIC 376-IRF1902PBF
MOSFET N-CH 20V 4.2A 8-SOIC

MOSFET N-CH 20V 4.2A 8-SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF1902PBF-ND 278-IRF1902PBF 107463-IRF1902PBF IRF1902PBF 376-IRF1902PBF
Product Name Single FETs, MOSFETs 20V 4.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1902PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 20V 4.2A 8-SOIC
Polarity N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tube SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width)
PD 2500 milliwatts 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data