N-Channel 75V 106A (Tc) 200W (Tc) Surface Mount D2PAK
MOSFET N-CH 75V 106A D2PAK Product overview: IRF3808SPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 106A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 106A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3808SPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 205295-IRF3808SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200W (Tc)
Family Name: IRF3808S
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 106A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 220nC @ 10V
Max Input Capacitance: 5310pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7 mOhm @ 82A, 10V
Alternative Parts (Cross-Reference): BUK664R8-75C; BUK664R8-75C,118 ; STB80NF75L; STB80NF75LT4;
Introduction Date: July 02, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
MOSFET N-CH 75V 106A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRF3808SPBF-ND | 278-IRF3808SPBF | 205295-IRF3808SPBF | IRF3808SPBF |
| Product Name | Single FETs, MOSFETs | 75V 106A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3808SPBF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tube | TO-263; SOT3; D2PAK | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |
| PD | 200000 milliwatts | 200000 milliwatts |