Infineon Technologies AG Single FETs, MOSFETs IRF2907ZLPBF

Description
N-Channel 75V 160A (Tc) 300W (Tc) Through Hole TO-262
Request a Quote Datasheet
Description
N-Channel 75V 160A (Tc) 300W (Tc) Through Hole TO-262
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF2907ZLPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF2907ZLPBF-ND
Single FETs, MOSFETs IRF2907ZLPBF-ND
N-Channel 75V 160A (Tc) 300W (Tc) Through Hole TO-262

N-Channel 75V 160A (Tc) 300W (Tc) Through Hole TO-262

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF2907ZLPBF - 205293-IRF2907ZLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF2907ZLPBF
205293-IRF2907ZLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF2907ZLPBF 205293-IRF2907ZLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 205293-IRF2907ZLPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-262 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 160A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 270nC @ 10V Max Input Capacitance: 7500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 75A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 205293-IRF2907ZLPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-262
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 160A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 270nC @ 10V
Max Input Capacitance: 7500pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.5 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
75V 160A MOSFET Transistor
278-IRF2907ZLPBF
75V 160A MOSFET Transistor 278-IRF2907ZLPBF
MOSFET N-CH 75V 160A TO262 Product overview: IRF2907ZLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF2907ZLPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 160A TO262 Product overview: IRF2907ZLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF2907ZLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 75V 75A TO262 - 376-IRF2907ZLPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 75V 75A TO262
376-IRF2907ZLPBF
MOSFET N-CH 75V 75A TO262 376-IRF2907ZLPBF
MOSFET N-CH 75V 75A TO262

MOSFET N-CH 75V 75A TO262

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF2907ZLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF2907ZLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF2907ZLPBF
MOSFET N-CH 75V 160A TO262

MOSFET N-CH 75V 160A TO262

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF2907ZLPBF-ND 205293-IRF2907ZLPBF 278-IRF2907ZLPBF 376-IRF2907ZLPBF IRF2907ZLPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF2907ZLPBF 75V 160A MOSFET Transistor MOSFET N-CH 75V 75A TO262 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA SOT3; TO-262 Tube TO-262-3 Long Leads, I2PAK, TO-262AA
V(BR)DSS 75 volts 75 volts
Unlock Full Specs
to access all available technical data