Infineon Technologies AG 40V 162A MOSFET Transistor IRF1404STRLPBF

Description
MOSFET N-CH 40V 162A D2PAK Product overview: IRF1404STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 162A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 162A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1404STRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 162A D2PAK Product overview: IRF1404STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 162A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 162A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1404STRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 162A MOSFET Transistor
278-IRF1404STRLPBF
40V 162A MOSFET Transistor 278-IRF1404STRLPBF
MOSFET N-CH 40V 162A D2PAK Product overview: IRF1404STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 162A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 162A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1404STRLPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 162A D2PAK Product overview: IRF1404STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 162A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 162A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1404STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1404STRLPBF - 017412-IRF1404STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1404STRLPBF
017412-IRF1404STRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1404STRLPBF 017412-IRF1404STRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017412-IRF1404STRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 200W (Tc) Family Name: IRF1404 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 162A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 200nC @ 10V Max Input Capacitance: 7360pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4 mOhm @ 95A, 10V Alternative Parts (Cross-Reference): NP86N04EHE-E1-AY; NP88N04KHE-E2-AY; NP86N04KHE-E2-AY; Introduction Date: November 13, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 017412-IRF1404STRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 200W (Tc)
Family Name: IRF1404
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 162A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 200nC @ 10V
Max Input Capacitance: 7360pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4 mOhm @ 95A, 10V
Alternative Parts (Cross-Reference): NP86N04EHE-E1-AY; NP88N04KHE-E2-AY; NP86N04KHE-E2-AY;
Introduction Date: November 13, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRF1404STRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF1404STRLPBFTR-ND
Single FETs, MOSFETs IRF1404STRLPBFTR-ND
N-Channel 40V 162A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK

N-Channel 40V 162A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRF1404STRLPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF1404STRLPBFDKR-ND
Single FETs, MOSFETs IRF1404STRLPBFDKR-ND
N-Channel 40V 162A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK

N-Channel 40V 162A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRF1404STRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF1404STRLPBFCT-ND
Single FETs, MOSFETs IRF1404STRLPBFCT-ND
N-Channel 40V 162A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK

N-Channel 40V 162A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK

Buy Now Datasheet
 - IRF1404STRLPBF - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 75A I(D), 40V, 0.004ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 75A I(D), 40V, 0.004ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
 - IRF1404STRLPBF - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 75A I(D), 40V, 0.004ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 75A I(D), 40V, 0.004ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
MOSFETs - 2579274 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579274
MOSFETs 2579274
Infineon MOSFET IRF1404STRLPBF

Infineon MOSFET IRF1404STRLPBF

Supplier's Site
MOSFETs - 2579273 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579273
MOSFETs 2579273
Infineon MOSFET IRF1404STRLPBF

Infineon MOSFET IRF1404STRLPBF

Supplier's Site
MOSFETs - 2579274P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579274P
MOSFETs 2579274P
Infineon MOSFET IRF1404STRLPBF

Infineon MOSFET IRF1404STRLPBF

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF1404STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF1404STRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF1404STRLPBF
MOSFET N-CH 40V 162A D2PAK

MOSFET N-CH 40V 162A D2PAK

Supplier's Site
Mosfet, N-Ch, 40V, 162A To-263; Transistor Polarity Infineon - 32AC7468 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 162A To-263; Transistor Polarity Infineon
32AC7468
Mosfet, N-Ch, 40V, 162A To-263; Transistor Polarity Infineon 32AC7468
MOSFET, N-CH, 40V, 162A TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:162A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0035ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 40V, 162A TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:162A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0035ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power DissipationRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 40V 162A 4mOhm 160nC

MOSFET MOSFT 40V 162A 4mOhm 160nC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRF1404STRLPBF 017412-IRF1404STRLPBF IRF1404STRLPBFTR-ND IRF1404STRLPBF 2579274 IRF1404STRLPBF 32AC7468 IRF1404STRLPBF
Product Name 40V 162A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1404STRLPBF Single FETs, MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 40V, 162A To-263; Transistor Polarity Infineon MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
Transconductance 0.1060 kS
PD 200 milliwatts 3800 to 200000 milliwatts
Unlock Full Specs
to access all available technical data