Infineon Technologies AG MOSFETs IRF3205STRLPBF

Description
HEXFET N-Ch MOSFET 110A 55V D2PAK
Request a Quote Datasheet
Description
HEXFET N-Ch MOSFET 110A 55V D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8312809 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8312809
MOSFETs 8312809
HEXFET N-Ch MOSFET 110A 55V D2PAK

HEXFET N-Ch MOSFET 110A 55V D2PAK

Supplier's Site
Singapore, Singapore
55V 110A MOSFET Transistor
278-IRF3205STRLPBF
55V 110A MOSFET Transistor 278-IRF3205STRLPBF
MOSFET N-CH 55V 110A D2PAK Product overview: IRF3205STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3205STRLPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 110A D2PAK Product overview: IRF3205STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3205STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3205STRLPBF - 017422-IRF3205STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3205STRLPBF
017422-IRF3205STRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3205STRLPBF 017422-IRF3205STRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017422-IRF3205STRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200W (Tc) Family Name: IRF3205 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 110A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 146nC @ 10V Max Input Capacitance: 3247pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 mOhm @ 62A, 10V Alternative Parts (Cross-Reference): STH90N55F4-2; HRF3205ST; STB80NF55L-08T4; Introduction Date: March 11, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 017422-IRF3205STRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200W (Tc)
Family Name: IRF3205
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 110A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 146nC @ 10V
Max Input Capacitance: 3247pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 mOhm @ 62A, 10V
Alternative Parts (Cross-Reference): STH90N55F4-2; HRF3205ST; STB80NF55L-08T4;
Introduction Date: March 11, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IRF3205STRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF3205STRLPBFTR-ND
Single FETs, MOSFETs IRF3205STRLPBFTR-ND
N-Channel 55V 110A (Tc) 200W (Tc) Surface Mount D2PAK

N-Channel 55V 110A (Tc) 200W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRF3205STRLPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF3205STRLPBFDKR-ND
Single FETs, MOSFETs IRF3205STRLPBFDKR-ND
N-Channel 55V 110A (Tc) 200W (Tc) Surface Mount D2PAK

N-Channel 55V 110A (Tc) 200W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRF3205STRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF3205STRLPBFCT-ND
Single FETs, MOSFETs IRF3205STRLPBFCT-ND
N-Channel 55V 110A (Tc) 200W (Tc) Surface Mount D2PAK

N-Channel 55V 110A (Tc) 200W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF3205STRLPBF
Triode/MOS Tube/Transistor >> MOSFETs IRF3205STRLPBF
55V 110A 8mΩ@10V,62A 200W 4V@250uA N Channel D2PAK MOSFETs ROHS

55V 110A 8mΩ@10V,62A 200W 4V@250uA N Channel D2PAK MOSFETs ROHS

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 110 A, 55 V, 0.008 Ohm, 10 V, 4 V Rohs Compliant Infineon - 42Y0386 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 110 A, 55 V, 0.008 Ohm, 10 V, 4 V Rohs Compliant Infineon
42Y0386
Mosfet Transistor, N Channel, 110 A, 55 V, 0.008 Ohm, 10 V, 4 V Rohs Compliant Infineon 42Y0386
MOSFET Transistor, N Channel, 110 A, 55 V, 0.008 ohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 110 A, 55 V, 0.008 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF3205STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF3205STRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF3205STRLPBF
MOSFET N-CH 55V 110A D2PAK

MOSFET N-CH 55V 110A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 55V 110A 8mOhm 97.3nC

MOSFET MOSFT 55V 110A 8mOhm 97.3nC

Buy Now Datasheet
Single FETs, MOSFETs - IRF3205STRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF3205STRLPBF
Single FETs, MOSFETs IRF3205STRLPBF
MOSFET N-CH 55V 110A D2PAK

MOSFET N-CH 55V 110A D2PAK

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 8312809 278-IRF3205STRLPBF 017422-IRF3205STRLPBF IRF3205STRLPBFTR-ND IRF3205STRLPBF 42Y0386 IRF3205STRLPBF IRF3205STRLPBF IRF3205STRLPBF
Product Name MOSFETs 55V 110A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3205STRLPBF Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Mosfet Transistor, N Channel, 110 A, 55 V, 0.008 Ohm, 10 V, 4 V Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type TO-263; D2pak (to-263) Tape & Reel (TR) TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Number of units in IC 1
V(BR)DSS 55 volts 55 volts 55 volts 55 volts
Unlock Full Specs
to access all available technical data