Infineon Technologies AG MOSFETs IRF5305STRLPBF

Description
HEXFET P-Ch MOSFET 31A 55V D2PAK
Request a Quote Datasheet
Description
HEXFET P-Ch MOSFET 31A 55V D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8312834P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8312834P
MOSFETs 8312834P
HEXFET P-Ch MOSFET 31A 55V D2PAK

HEXFET P-Ch MOSFET 31A 55V D2PAK

Supplier's Site
MOSFETs - 8312834 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8312834
MOSFETs 8312834
HEXFET P-Ch MOSFET 31A 55V D2PAK

HEXFET P-Ch MOSFET 31A 55V D2PAK

Supplier's Site
MOSFETs - 1655895 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1655895
MOSFETs 1655895
HEXFET P-Ch MOSFET 31A 55V D2PAK

HEXFET P-Ch MOSFET 31A 55V D2PAK

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5305STRLPBF - 017436-IRF5305STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5305STRLPBF
017436-IRF5305STRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5305STRLPBF 017436-IRF5305STRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017436-IRF5305STRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.8W (Ta), 110W (Tc) Family Name: IRF5305 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 31A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 63nC @ 10V Max Input Capacitance: 1200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 60 mOhm @ 16A, 10V Alternative Parts (Cross-Reference): RF1S30P05SM; RF1S30P05SM9A; IRF5305STRR; IRF5305S; Introduction Date: April 22, 2005 ECCN: EAR99 Country of Origin: Malaysia, Mexico, Republic of Korea Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 017436-IRF5305STRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.8W (Ta), 110W (Tc)
Family Name: IRF5305
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 31A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 63nC @ 10V
Max Input Capacitance: 1200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 60 mOhm @ 16A, 10V
Alternative Parts (Cross-Reference): RF1S30P05SM; RF1S30P05SM9A; IRF5305STRR; IRF5305S;
Introduction Date: April 22, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico, Republic of Korea
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
55V 31A MOSFET Transistor
278-IRF5305STRLPBF
55V 31A MOSFET Transistor 278-IRF5305STRLPBF
MOSFET P-CH 55V 31A D2PAK Product overview: IRF5305STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF5305STRLPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 55V 31A D2PAK Product overview: IRF5305STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF5305STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF5305STRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF5305STRLPBFCT-ND
Single FETs, MOSFETs IRF5305STRLPBFCT-ND
P-Channel 55V 31A (Tc) 3.8W (Ta), 110W (Tc) Surface Mount D2PAK

P-Channel 55V 31A (Tc) 3.8W (Ta), 110W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRF5305STRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF5305STRLPBFTR-ND
Single FETs, MOSFETs IRF5305STRLPBFTR-ND
P-Channel 55V 31A (Tc) 3.8W (Ta), 110W (Tc) Surface Mount D2PAK

P-Channel 55V 31A (Tc) 3.8W (Ta), 110W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRF5305STRLPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF5305STRLPBFDKR-ND
Single FETs, MOSFETs IRF5305STRLPBFDKR-ND
P-Channel 55V 31A (Tc) 3.8W (Ta), 110W (Tc) Surface Mount D2PAK

P-Channel 55V 31A (Tc) 3.8W (Ta), 110W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT PCh -55V -31A 60mOhm 42nC

MOSFET MOSFT PCh -55V -31A 60mOhm 42nC

Buy Now Datasheet
Single FETs, MOSFETs - IRF5305STRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF5305STRLPBF
Single FETs, MOSFETs IRF5305STRLPBF
MOSFET P-CH 55V 31A D2PAK

MOSFET P-CH 55V 31A D2PAK

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF5305STRLPBF
Triode/MOS Tube/Transistor >> MOSFETs IRF5305STRLPBF
55V 31A 60mΩ@10V,16A 4V@250uA P Channel TO-263-2 MOSFETs ROHS

55V 31A 60mΩ@10V,16A 4V@250uA P Channel TO-263-2 MOSFETs ROHS

Supplier's Site Datasheet
Single P-Channel 55 V 60 mOhm 42 nC HEXFET® Power Mosfet - D2PAK - 376-IRF5305STRLPBF - Utmel Electronic Limited
Hong Kong, China
Single P-Channel 55 V 60 mOhm 42 nC HEXFET® Power Mosfet - D2PAK
376-IRF5305STRLPBF
Single P-Channel 55 V 60 mOhm 42 nC HEXFET® Power Mosfet - D2PAK 376-IRF5305STRLPBF
Single P-Channel 55 V 60 mOhm 42 nC HEXFET® Power Mosfet - D2PAK

Single P-Channel 55 V 60 mOhm 42 nC HEXFET® Power Mosfet - D2PAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF5305STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF5305STRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF5305STRLPBF
MOSFET P-CH 55V 31A D2PAK

MOSFET P-CH 55V 31A D2PAK

Supplier's Site
P Channel Mosfet, -55V, 31A, D2-Pak; Channel Type Infineon - 40M7919 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -55V, 31A, D2-Pak; Channel Type Infineon
40M7919
P Channel Mosfet, -55V, 31A, D2-Pak; Channel Type Infineon 40M7919
P CHANNEL MOSFET, -55V, 31A, D2-PAK; Channel Type:P Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:31A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

P CHANNEL MOSFET, -55V, 31A, D2-PAK; Channel Type:P Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:31A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 8312834P 8312834 017436-IRF5305STRLPBF 278-IRF5305STRLPBF IRF5305STRLPBFCT-ND IRF5305STRLPBF IRF5305STRLPBF IRF5305STRLPBF 376-IRF5305STRLPBF IRF5305STRLPBF 40M7919
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5305STRLPBF 55V 31A MOSFET Transistor Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Single P-Channel 55 V 60 mOhm 42 nC HEXFET® Power Mosfet - D2PAK Discrete Semiconductor Products - Transistors - FETs, MOSFETs P Channel Mosfet, -55V, 31A, D2-Pak; Channel Type Infineon
Package Type TO-263; TO-263 TO-263; D2pak (to-263) TO-263; SOT3; D2PAK Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1 1
V(BR)DSS 55 volts 55 volts 55 volts 55 volts -55 volts
Unlock Full Specs
to access all available technical data