MOSFET N-CH 100V 59A TO262 Product overview: IRF3710ZLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 59A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 59A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3710ZLPBF can be used for catalog matching and distributor lookup.
N-Channel 100V 59A (Tc) 160W (Tc) Through Hole TO-262
Manufacturer: Infineon Technologies
Win Source Part Number: 1186993-IRF3710ZLPBF
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Part Status: Last Time Buy
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-262
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Power Dissipation (Maximum): 160W
Alternative Parts (Cross-Reference): STI45N10F7; 2SK3479-S; IRF3710ZL; IRF3710ZLPbF;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 59A
Rds On (Maximum) at Id, Vgs: 18mOhm at 35A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 120nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 2900pF at 25V
MOSFET N-CH 100V 59A TO262
MOSFET 100V 1 N-CH HEXFET 18mOhms 82nC
MOSFET N-CH 100V 59A TO262
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-IRF3710ZLPBF | IRF3710ZLPBF-ND | 1186993-IRF3710ZLPBF | IRF3710ZLPBF | IRF3710ZLPBF | IRF3710ZLPBF |
| Product Name | 100V 59A MOSFET Transistor | Single FETs, MOSFETs | FETs - Single - IRF3710ZLPBF | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 160000 milliwatts | 160000 milliwatts | 160000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | Tube | TO-262-3 Long Leads, I2PAK, TO-262AA | SOT3 | TO-262-3 Long Leads, I²Pak, TO-262AA | TO-262-3 Long Leads, I2PAK, TO-262AA | |
| Packing Method | Tube | Tube; Tube | Tube; Tube |