Infineon Technologies AG Single FETs, MOSFETs IRF4905SPBF

Description
P-Channel 55V 42A (Tc) 170W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
P-Channel 55V 42A (Tc) 170W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF4905SPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF4905SPBF-ND
Single FETs, MOSFETs IRF4905SPBF-ND
P-Channel 55V 42A (Tc) 170W (Tc) Surface Mount D2PAK

P-Channel 55V 42A (Tc) 170W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
55V 42A MOSFET Transistor
278-IRF4905SPBF
55V 42A MOSFET Transistor 278-IRF4905SPBF
MOSFET P-CH 55V 42A D2PAK Product overview: IRF4905SPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF4905SPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 55V 42A D2PAK Product overview: IRF4905SPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF4905SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF4905SPBF - 875010-IRF4905SPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF4905SPBF
875010-IRF4905SPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF4905SPBF 875010-IRF4905SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 875010-IRF4905SPBF Series: HEXFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 55 V 42A (Tc) 170W (Tc) Surface Mount D2PAK Package: Tube Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 94-2494PBF, 94-2494PBF-ND, SP001563360

Manufacturer: Infineon Technologies
Win Source Part Number: 875010-IRF4905SPBF
Series: HEXFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 55 V 42A (Tc) 170W (Tc) Surface Mount D2PAK
Package: Tube
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 94-2494PBF, 94-2494PBF-ND, SP001563360

Buy Now Datasheet
Transistor - 66776882 - Radwell International
Willingboro, NJ, United States
Transistor
66776882
Transistor 66776882
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 42A I(D), 55V, 0.02OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, D2-PAK. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 42A I(D), 55V, 0.02OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, D2-PAK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
MOSFET, Power;P-Ch;VDSS -55V;RDS(ON) 20Milliohms;ID -70A;D2Pak;PD 170W;VGS +/-2 - 70017188 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;P-Ch;VDSS -55V;RDS(ON) 20Milliohms;ID -70A;D2Pak;PD 170W;VGS +/-2
70017188
MOSFET, Power;P-Ch;VDSS -55V;RDS(ON) 20Milliohms;ID -70A;D2Pak;PD 170W;VGS +/-2 70017188
MOSFET, Power;P-Ch;VDSS -55V;RDS(ON) 20Milliohms;ID -70A;D2Pak;PD 170W;VGS +/-2

MOSFET, Power;P-Ch;VDSS -55V;RDS(ON) 20Milliohms;ID -70A;D2Pak;PD 170W;VGS +/-2

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF4905SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF4905SPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF4905SPBF
MOSFET P-CH 55V 42A D2PAK

MOSFET P-CH 55V 42A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF4905SPBF-ND 278-IRF4905SPBF 875010-IRF4905SPBF 66776882 70017188 IRF4905SPBF
Product Name Single FETs, MOSFETs 55V 42A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF4905SPBF Transistor MOSFET, Power;P-Ch;VDSS -55V;RDS(ON) 20Milliohms;ID -70A;D2Pak;PD 170W;VGS +/-2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tube TO-263; SOT3; D2PAK D2Pak TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
PD 170000 milliwatts 170000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data