Infineon Technologies AG 20V 77A MOSFET Transistor IRF3704STRLPBF

Description
MOSFET N-CH 20V 77A D2PAK Product overview: IRF3704STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 77A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 77A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3704STRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 77A D2PAK Product overview: IRF3704STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 77A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 77A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3704STRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 77A MOSFET Transistor
278-IRF3704STRLPBF
20V 77A MOSFET Transistor 278-IRF3704STRLPBF
MOSFET N-CH 20V 77A D2PAK Product overview: IRF3704STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 77A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 77A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3704STRLPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 77A D2PAK Product overview: IRF3704STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 77A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 77A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3704STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3704STRLPBF - 113984-IRF3704STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3704STRLPBF
113984-IRF3704STRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3704STRLPBF 113984-IRF3704STRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 113984-IRF3704STRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 87W (Tc) Family Name: IRF3704 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 77A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 19nC @ 4.5V Max Input Capacitance: 1996pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9 mOhm @ 15A, 10V Alternative Parts (Cross-Reference): STB70NF02LT4; STB70NF02L; GFB65N02; 2SK3571-ZK-E2-AZ; Introduction Date: July 20, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Infineon Technologies
Win Source Part Number: 113984-IRF3704STRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 87W (Tc)
Family Name: IRF3704
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 77A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 19nC @ 4.5V
Max Input Capacitance: 1996pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): STB70NF02LT4; STB70NF02L; GFB65N02; 2SK3571-ZK-E2-AZ;
Introduction Date: July 20, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Single FETs, MOSFETs - IRF3704STRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF3704STRLPBFTR-ND
Single FETs, MOSFETs IRF3704STRLPBFTR-ND
N-Channel 20V 77A (Tc) 87W (Tc) Surface Mount D2PAK

N-Channel 20V 77A (Tc) 87W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF3704STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF3704STRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF3704STRLPBF
MOSFET N-CH 20V 77A D2PAK

MOSFET N-CH 20V 77A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-IRF3704STRLPBF 113984-IRF3704STRLPBF IRF3704STRLPBFTR-ND IRF3704STRLPBF
Product Name 20V 77A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3704STRLPBF Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 87000 milliwatts 87000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR) TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data