Vishay Precision Group 100V 28A MOSFET Transistor IRF540PBF

Description
Trans MOSFET N-CH 100V 28A 3-Pin(3+Tab) TO-220AB Product overview: IRF540PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF540PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 100V 28A 3-Pin(3+Tab) TO-220AB Product overview: IRF540PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF540PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 28A MOSFET Transistor
278-IRF540PBF
100V 28A MOSFET Transistor 278-IRF540PBF
Trans MOSFET N-CH 100V 28A 3-Pin(3+Tab) TO-220AB Product overview: IRF540PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF540PBF can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 100V 28A 3-Pin(3+Tab) TO-220AB Product overview: IRF540PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF540PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF540PBF - 017437-IRF540PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF540PBF
017437-IRF540PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF540PBF 017437-IRF540PBF
Manufacturer: Vishay Win Source Part Number: 017437-IRF540PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Family Name: IRF540 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 28A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 72nC @ 10V Max Input Capacitance: 1700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 77 mOhm @ 17A, 10V Alternative Parts (Cross-Reference): NTE2396; IRF540; IRF540FI; STP22NE10L; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China, Israel, Mexico, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Vishay
Win Source Part Number: 017437-IRF540PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Family Name: IRF540
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 28A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 72nC @ 10V
Max Input Capacitance: 1700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 77 mOhm @ 17A, 10V
Alternative Parts (Cross-Reference): NTE2396; IRF540; IRF540FI; STP22NE10L;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China, Israel, Mexico, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Single FETs, MOSFETs - IRF540PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF540PBF-ND
Single FETs, MOSFETs IRF540PBF-ND
N-Channel 100V 28A (Tc) 150W (Tc) Through Hole TO-220AB

N-Channel 100V 28A (Tc) 150W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Single FETs, MOSFETs - IRF540PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF540PBF
Single FETs, MOSFETs IRF540PBF
MOSFET N-CH 100V 28A TO220AB

MOSFET N-CH 100V 28A TO220AB

Supplier's Site Datasheet
Transistor - 16357153 - Radwell International
Willingboro, NJ, United States
Transistor
16357153
Transistor 16357153
MOSFET, N-CHANNEL, 100V, 28A (TC), 150W (TC), THROUGH HOLE, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N-CHANNEL, 100V, 28A (TC), 150W (TC), THROUGH HOLE, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
N Channel Mosfet, 100V, 28A, To-220Ab; Channel Type Vishay - 63J7322 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 28A, To-220Ab; Channel Type Vishay
63J7322
N Channel Mosfet, 100V, 28A, To-220Ab; Channel Type Vishay 63J7322
N CHANNEL MOSFET, 100V, 28A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:28A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 28A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:28A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 28 A, 100 V, 77 Mohm, 10 V, 4 V Rohs Compliant Vishay - 68X2853 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 28 A, 100 V, 77 Mohm, 10 V, 4 V Rohs Compliant Vishay
68X2853
Mosfet Transistor, N Channel, 28 A, 100 V, 77 Mohm, 10 V, 4 V Rohs Compliant Vishay 68X2853
MOSFET Transistor, N Channel, 28 A, 100 V, 77 mohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 28 A, 100 V, 77 mohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.077Ohm;ID 28A;TO-220AB;PD 150W;VGS +/-20V - 70078851 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.077Ohm;ID 28A;TO-220AB;PD 150W;VGS +/-20V
70078851
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.077Ohm;ID 28A;TO-220AB;PD 150W;VGS +/-20V 70078851
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.077Ohm;ID 28A;TO-220AB;PD 150W;VGS +/-20V

MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.077Ohm;ID 28A;TO-220AB;PD 150W;VGS +/-20V

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF540PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF540PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF540PBF
MOSFET N-CH 100V 28A TO220AB

MOSFET N-CH 100V 28A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 100V HEXFET MOSFET

MOSFET N-CH 100V HEXFET MOSFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Radwell International Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRF540PBF 017437-IRF540PBF IRF540PBF-ND IRF540PBF 16357153 63J7322 68X2853 70078851 IRF540PBF IRF540PBF
Product Name 100V 28A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF540PBF Single FETs, MOSFETs Single FETs, MOSFETs Transistor N Channel Mosfet, 100V, 28A, To-220Ab; Channel Type Vishay Mosfet Transistor, N Channel, 28 A, 100 V, 77 Mohm, 10 V, 4 V Rohs Compliant Vishay MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.077Ohm;ID 28A;TO-220AB;PD 150W;VGS +/-20V Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts 100 volts 100 volts
PD 150 milliwatts 150000 milliwatts 150000 milliwatts 150000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data