Infineon Technologies AG 55V 74A MOSFET Transistor IRF4905PBF

Description
MOSFET P-CH 55V 74A TO220AB Product overview: IRF4905PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 74A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 74A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF4905PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 55V 74A TO220AB Product overview: IRF4905PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 74A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 74A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF4905PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 74A MOSFET Transistor
278-IRF4905PBF
55V 74A MOSFET Transistor 278-IRF4905PBF
MOSFET P-CH 55V 74A TO220AB Product overview: IRF4905PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 74A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 74A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF4905PBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 55V 74A TO220AB Product overview: IRF4905PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 74A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 74A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF4905PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 5409799 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5409799
MOSFETs 5409799
Infineon IRF4905PBF MOSFET

Infineon IRF4905PBF MOSFET

Supplier's Site
MOSFETs - 5409799P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5409799P
MOSFETs 5409799P
Infineon IRF4905PBF MOSFET

Infineon IRF4905PBF MOSFET

Supplier's Site
MOSFETs - 9194772 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9194772
MOSFETs 9194772
Infineon IRF4905PBF MOSFET

Infineon IRF4905PBF MOSFET

Supplier's Site
Single FETs, MOSFETs - IRF4905PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF4905PBF-ND
Single FETs, MOSFETs IRF4905PBF-ND
P-Channel 55V 74A (Tc) 200W (Tc) Through Hole TO-220AB

P-Channel 55V 74A (Tc) 200W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF4905PBF - 091644-IRF4905PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF4905PBF
091644-IRF4905PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF4905PBF 091644-IRF4905PBF
Manufacturer: Infineon Technologies Win Source Part Number: 091644-IRF4905PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 200W (Tc) Family Name: IRF4905 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 74A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 180nC @ 10V Max Input Capacitance: 3400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 20 mOhm @ 38A, 10V Alternative Parts (Cross-Reference): STP80PF55; IRF4905L; IRF4905STRL; Introduction Date: November 06, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 091644-IRF4905PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 200W (Tc)
Family Name: IRF4905
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 74A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 180nC @ 10V
Max Input Capacitance: 3400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 20 mOhm @ 38A, 10V
Alternative Parts (Cross-Reference): STP80PF55; IRF4905L; IRF4905STRL;
Introduction Date: November 06, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF4905PBF
Triode/MOS Tube/Transistor >> MOSFETs IRF4905PBF
55V 74A 20mΩ@10V,38A 200W 4V@250uA P Channel TO-220AB MOSFETs ROHS

55V 74A 20mΩ@10V,38A 200W 4V@250uA P Channel TO-220AB MOSFETs ROHS

Supplier's Site Datasheet
MOSFET, Power;P-Ch;VDSS -55V;RDS(ON) 0.02Ohm;ID -74A;TO-220AB;PD 200W;VGS +/-20V - 70016959 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;P-Ch;VDSS -55V;RDS(ON) 0.02Ohm;ID -74A;TO-220AB;PD 200W;VGS +/-20V
70016959
MOSFET, Power;P-Ch;VDSS -55V;RDS(ON) 0.02Ohm;ID -74A;TO-220AB;PD 200W;VGS +/-20V 70016959
MOSFET, Power;P-Ch;VDSS -55V;RDS(ON) 0.02Ohm;ID -74A;TO-220AB;PD 200W;VGS +/-20V

MOSFET, Power;P-Ch;VDSS -55V;RDS(ON) 0.02Ohm;ID -74A;TO-220AB;PD 200W;VGS +/-20V

Supplier's Site
P Channel Mosfet, -55V, 74A, To-220Ab; Channel Type Infineon - 63J7300 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -55V, 74A, To-220Ab; Channel Type Infineon
63J7300
P Channel Mosfet, -55V, 74A, To-220Ab; Channel Type Infineon 63J7300
P CHANNEL MOSFET, -55V, 74A, TO-220AB; Channel Type:P Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:74A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

P CHANNEL MOSFET, -55V, 74A, TO-220AB; Channel Type:P Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:74A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF4905PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF4905PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF4905PBF
MOSFET P-CH 55V 74A TO220AB

MOSFET P-CH 55V 74A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT PCh -55V -74A 20mOhm 120nC

MOSFET MOSFT PCh -55V -74A 20mOhm 120nC

Buy Now Datasheet
Transistor - 17466598 - Radwell International
Willingboro, NJ, United States
Transistor
17466598
Transistor 17466598
INTERNATIONAL RECTIFIER,IRF4905PBF ,-55V, 74A, CONTINUOUS DRAIN CURRENT. FREE 2 YEAR RADWELL WARRANTY

INTERNATIONAL RECTIFIER,IRF4905PBF,-55V, 74A, CONTINUOUS DRAIN CURRENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transistor - 66776878 - Radwell International
Willingboro, NJ, United States
Transistor
66776878
Transistor 66776878
P CHANNEL MOSFET, -55V, 74A, TO-220AB, TRANSISTOR POLARITY:P CHANNEL, CONTINUOUS DRAIN CURRENT ID:-74A, DRAIN SOURCE VOLTAGE VDS:-55V, ON RESISTANCE RDS(ON):0.02OHM, RDS(ON) TEST VOLTAGE VGS:-10V, THRESHOLD VOLTAGE VGS:-4V, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

P CHANNEL MOSFET, -55V, 74A, TO-220AB, TRANSISTOR POLARITY:P CHANNEL, CONTINUOUS DRAIN CURRENT ID:-74A, DRAIN SOURCE VOLTAGE VDS:-55V, ON RESISTANCE RDS(ON):0.02OHM, RDS(ON) TEST VOLTAGE VGS:-10V, THRESHOLD VOLTAGE VGS:-4V, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - IRF4905PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF4905PBF
Single FETs, MOSFETs IRF4905PBF
MOSFET P-CH 55V 74A TO220AB

MOSFET P-CH 55V 74A TO220AB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRF4905PBF 5409799 5409799P IRF4905PBF-ND 091644-IRF4905PBF IRF4905PBF 70016959 63J7300 IRF4905PBF IRF4905PBF 17466598 IRF4905PBF
Product Name 55V 74A MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF4905PBF Triode/MOS Tube/Transistor >> MOSFETs MOSFET, Power;P-Ch;VDSS -55V;RDS(ON) 0.02Ohm;ID -74A;TO-220AB;PD 200W;VGS +/-20V P Channel Mosfet, -55V, 74A, To-220Ab; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Transistor Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 55 volts 55 volts 55 volts -55 volts 55 volts
PD 170 milliwatts 200000 milliwatts 200000 milliwatts 200000 milliwatts 200000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data