Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1404PBF IRF1404PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 091585-IRF1404PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 333W (Tc) Family Name: IRF1404 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 202A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 196nC @ 10V Max Input Capacitance: 5669pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4 mOhm @ 121A, 10V Alternative Parts (Cross-Reference): BUK9509-40B,127; BUK958R5-40E,127; BUK755R2-40B; Introduction Date: February 02, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 091585-IRF1404PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 333W (Tc) Family Name: IRF1404 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 202A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 196nC @ 10V Max Input Capacitance: 5669pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4 mOhm @ 121A, 10V Alternative Parts (Cross-Reference): BUK9509-40B,127; BUK958R5-40E,127; BUK755R2-40B; Introduction Date: February 02, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1404PBF - 091585-IRF1404PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1404PBF
091585-IRF1404PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1404PBF 091585-IRF1404PBF
Manufacturer: Infineon Technologies Win Source Part Number: 091585-IRF1404PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 333W (Tc) Family Name: IRF1404 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 202A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 196nC @ 10V Max Input Capacitance: 5669pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4 mOhm @ 121A, 10V Alternative Parts (Cross-Reference): BUK9509-40B,127; BUK958R5-40E,127; BUK755R2-40B; Introduction Date: February 02, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 091585-IRF1404PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 333W (Tc)
Family Name: IRF1404
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 202A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 196nC @ 10V
Max Input Capacitance: 5669pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4 mOhm @ 121A, 10V
Alternative Parts (Cross-Reference): BUK9509-40B,127; BUK958R5-40E,127; BUK755R2-40B;
Introduction Date: February 02, 2004
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRF1404PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF1404PBF-ND
Single FETs, MOSFETs IRF1404PBF-ND
N-Channel 40V 202A (Tc) 333W (Tc) Through Hole TO-220AB

N-Channel 40V 202A (Tc) 333W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
40V 202A MOSFET Transistor
278-IRF1404PBF
40V 202A MOSFET Transistor 278-IRF1404PBF
MOSFET N-CH 40V 202A TO220AB Product overview: IRF1404PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 202A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 202A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1404PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 202A TO220AB Product overview: IRF1404PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 202A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 202A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1404PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IRF1404PBF - Rochester Electronics
Newburyport, MA, United States
IRF1404 - 12V-300V N-Channel Power MOSFET

IRF1404 - 12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
MOSFETs - 5431083 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5431083
MOSFETs 5431083
MOSFET N-Channel 40V 202A HEXFET TO220AB

MOSFET N-Channel 40V 202A HEXFET TO220AB

Supplier's Site
MOSFETs - 9133837 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9133837
MOSFETs 9133837
MOSFET N-Channel 40V 202A HEXFET TO220AB

MOSFET N-Channel 40V 202A HEXFET TO220AB

Supplier's Site
MOSFETs - 5431083P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5431083P
MOSFETs 5431083P
MOSFET N-Channel 40V 202A HEXFET TO220AB

MOSFET N-Channel 40V 202A HEXFET TO220AB

Supplier's Site
N Channel Mosfet, 202A, To-220Ab; Channel Type Infineon - 63J7187 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 202A, To-220Ab; Channel Type Infineon
63J7187
N Channel Mosfet, 202A, To-220Ab; Channel Type Infineon 63J7187
N CHANNEL MOSFET, 202A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:202A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 202A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:202A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V 202A 4mOhm 160nC

MOSFET 40V 202A 4mOhm 160nC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF1404PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF1404PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF1404PBF
MOSFET N-CH 40V 202A TO220AB

MOSFET N-CH 40V 202A TO220AB

Supplier's Site
MOSFET, Power;N-Ch;VDSS 40V;RDS(ON) 0.0035Ohm;ID 202A;TO-220AB;PD 333W;VGS +/-20 - 70017208 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 40V;RDS(ON) 0.0035Ohm;ID 202A;TO-220AB;PD 333W;VGS +/-20
70017208
MOSFET, Power;N-Ch;VDSS 40V;RDS(ON) 0.0035Ohm;ID 202A;TO-220AB;PD 333W;VGS +/-20 70017208
MOSFET, Power;N-Ch;VDSS 40V;RDS(ON) 0.0035Ohm;ID 202A;TO-220AB;PD 333W;VGS +/-20

MOSFET, Power;N-Ch;VDSS 40V;RDS(ON) 0.0035Ohm;ID 202A;TO-220AB;PD 333W;VGS +/-20

Supplier's Site
Transistor - 66776686 - Radwell International
Willingboro, NJ, United States
Transistor
66776686
Transistor 66776686
POWER FIELD-EFFECT TRANSISTOR, 75A I(D), 40V, 0.004OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 75A I(D), 40V, 0.004OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - IRF1404PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF1404PBF
Single FETs, MOSFETs IRF1404PBF
MOSFET N-CH 40V 202A TO220AB

MOSFET N-CH 40V 202A TO220AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Radwell International ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 091585-IRF1404PBF IRF1404PBF-ND 278-IRF1404PBF IRF1404PBF 5431083 5431083P 63J7187 IRF1404PBF IRF1404PBF 70017208 66776686 IRF1404PBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1404PBF Single FETs, MOSFETs 40V 202A MOSFET Transistor MOSFETs MOSFETs N Channel Mosfet, 202A, To-220Ab; Channel Type Infineon MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 40V;RDS(ON) 0.0035Ohm;ID 202A;TO-220AB;PD 333W;VGS +/-20 Transistor Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 40 volts 40 volts 40 volts 40 volts
PD 333000 milliwatts 333 milliwatts 333000 milliwatts 333000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220-3 Tube TO-220; TO-220-3 TO-220; To-220ab TO-220; TO-220AB TO-3; TO-220 TO-220; TO-220-3 TO-220 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data