Infineon Technologies AG Single FETs, MOSFETs IRF3415PBF

Description
N-Channel 150V 43A (Tc) 200W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 150V 43A (Tc) 200W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF3415PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF3415PBF-ND
Single FETs, MOSFETs IRF3415PBF-ND
N-Channel 150V 43A (Tc) 200W (Tc) Through Hole TO-220AB

N-Channel 150V 43A (Tc) 200W (Tc) Through Hole TO-220AB

Buy Now Datasheet
MOSFETs - 5429232 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5429232
MOSFETs 5429232
MOSFET N-Channel 150V 43A TO220AB

MOSFET N-Channel 150V 43A TO220AB

Supplier's Site
MOSFETs - 9194996 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9194996
MOSFETs 9194996
MOSFET N-Channel 150V 43A TO220AB

MOSFET N-Channel 150V 43A TO220AB

Supplier's Site
MOSFETs - 5429232P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5429232P
MOSFETs 5429232P
MOSFET N-Channel 150V 43A TO220AB

MOSFET N-Channel 150V 43A TO220AB

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3415PBF - 069264-IRF3415PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3415PBF
069264-IRF3415PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3415PBF 069264-IRF3415PBF
Manufacturer: Infineon Technologies Win Source Part Number: 069264-IRF3415PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 43A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 200nC @ 10V Max Input Capacitance: 2400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 42 mOhm @ 22A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069264-IRF3415PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 43A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 200nC @ 10V
Max Input Capacitance: 2400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 42 mOhm @ 22A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
150V 43A MOSFET Transistor
278-IRF3415PBF
150V 43A MOSFET Transistor 278-IRF3415PBF
MOSFET N-CH 150V 43A TO220AB Product overview: IRF3415PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 43A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 43A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3415PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 43A TO220AB Product overview: IRF3415PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 43A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 43A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3415PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 150V 43A 42mOhm 133.3nC

MOSFET MOSFT 150V 43A 42mOhm 133.3nC

Buy Now Datasheet
Transistor - 66776810 - Radwell International
Willingboro, NJ, United States
Transistor
66776810
Transistor 66776810
N CHANNEL MOSFET, 150V, 43A, TO-220AB, ON RESISTANCE RDS(ON):0.042OHM, RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 150V, 43A, TO-220AB, ON RESISTANCE RDS(ON):0.042OHM, RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transistor - 17520168 - Radwell International
Willingboro, NJ, United States
Transistor
17520168
Transistor 17520168
N CHANNEL MOSFET, 150V, 43A, TO-220AB; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:43A; DRAIN SOURCE VOLTAGE VDS:150V; ON RESISTANCE RD. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 150V, 43A, TO-220AB; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:43A; DRAIN SOURCE VOLTAGE VDS:150V; ON RESISTANCE RD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF3415PBF
Triode/MOS Tube/Transistor >> MOSFETs IRF3415PBF
150V 43A 42mΩ@10V,22A 200W 4V@250uA N Channel TO-220AB MOSFETs ROHS

150V 43A 42mΩ@10V,22A 200W 4V@250uA N Channel TO-220AB MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF3415PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF3415PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF3415PBF
MOSFET N-CH 150V 43A TO220AB

MOSFET N-CH 150V 43A TO220AB

Supplier's Site
N Channel Mosfet, 150V, 43A, To-220Ab; Channel Type Infineon - 63J7246 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 150V, 43A, To-220Ab; Channel Type Infineon
63J7246
N Channel Mosfet, 150V, 43A, To-220Ab; Channel Type Infineon 63J7246
N CHANNEL MOSFET, 150V, 43A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:43A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 150V, 43A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:43A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
MOSFET, Power;N-Ch;VDSS 150V;RDS(ON) 0.042Ohm;ID 43A;TO-220AB;PD 200W;VGS +/-20V - 70016954 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 150V;RDS(ON) 0.042Ohm;ID 43A;TO-220AB;PD 200W;VGS +/-20V
70016954
MOSFET, Power;N-Ch;VDSS 150V;RDS(ON) 0.042Ohm;ID 43A;TO-220AB;PD 200W;VGS +/-20V 70016954
MOSFET, Power;N-Ch;VDSS 150V;RDS(ON) 0.042Ohm;ID 43A;TO-220AB;PD 200W;VGS +/-20V

MOSFET, Power;N-Ch;VDSS 150V;RDS(ON) 0.042Ohm;ID 43A;TO-220AB;PD 200W;VGS +/-20V

Supplier's Site
Single FETs, MOSFETs - IRF3415PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF3415PBF
Single FETs, MOSFETs IRF3415PBF
MOSFET N-CH 150V 43A TO220AB

MOSFET N-CH 150V 43A TO220AB

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Radwell International LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF3415PBF-ND 5429232 5429232P 069264-IRF3415PBF 278-IRF3415PBF IRF3415PBF 66776810 IRF3415PBF IRF3415PBF 63J7246 70016954 IRF3415PBF
Product Name Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3415PBF 150V 43A MOSFET Transistor MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 150V, 43A, To-220Ab; Channel Type Infineon MOSFET, Power;N-Ch;VDSS 150V;RDS(ON) 0.042Ohm;ID 43A;TO-220AB;PD 200W;VGS +/-20V Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; To-220ab TO-220; TO-220 TO-220; SOT3; TO-220AB Tube TO-220 TO-220; TO-220-3 TO-3; TO-220 TO-220 TO-220; TO-220-3
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
V(BR)DSS 150 volts 150 volts 150 volts 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products -Transistors -JFETs -  - Win Source Electronics
Specs
Transistor Type JFET
Polarity N-Channel
Package Type SOT3
View Details
2 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - IRAUIRFU8401-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA
Transistor Grade / Operating Range Automotive
View Details
4 suppliers