Vishay Precision Group Single FETs, MOSFETs IRF630STRLPBF

Description
N-Channel 200V 9A (Tc) 3W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 200V 9A (Tc) 3W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF630STRLPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF630STRLPBFDKR-ND
Single FETs, MOSFETs IRF630STRLPBFDKR-ND
N-Channel 200V 9A (Tc) 3W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 200V 9A (Tc) 3W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - IRF630STRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF630STRLPBFCT-ND
Single FETs, MOSFETs IRF630STRLPBFCT-ND
N-Channel 200V 9A (Tc) 3W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 200V 9A (Tc) 3W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - IRF630STRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF630STRLPBFTR-ND
Single FETs, MOSFETs IRF630STRLPBFTR-ND
N-Channel 200V 9A (Tc) 3W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 200V 9A (Tc) 3W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF630STRLPBF - 1046537-IRF630STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF630STRLPBF
1046537-IRF630STRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF630STRLPBF 1046537-IRF630STRLPBF
Manufacturer: Vishay Win Source Part Number: 1046537-IRF630STRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 74W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK (TO-263) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 43nC @ 10V Max Input Capacitance: 800pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 400 mOhm @ 5.4A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1046537-IRF630STRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 74W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK (TO-263)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 9A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 43nC @ 10V
Max Input Capacitance: 800pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 400 mOhm @ 5.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel SMD 200V 9A MOSFET Transistor
2088-IRF630STRLPBF
N-Channel SMD 200V 9A MOSFET Transistor 2088-IRF630STRLPBF
N-Channel MOSFET, 200V, 9A, 400mR Rds On, SMD Product overview: IRF630STRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 200V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 200V, 9A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRF630STRLPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 200V, 9A, 400mR Rds On, SMD Product overview: IRF630STRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 200V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 200V, 9A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRF630STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Chan 200V 9.0 Amp

MOSFET N-Chan 200V 9.0 Amp

Buy Now Datasheet
N Channel Mosfet, 200V, 9A, Smd-220; Channel Type Vishay - 41K2322 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 200V, 9A, Smd-220; Channel Type Vishay
41K2322
N Channel Mosfet, 200V, 9A, Smd-220; Channel Type Vishay 41K2322
N CHANNEL MOSFET, 200V, 9A, SMD-220; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 200V, 9A, SMD-220; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF630STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF630STRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF630STRLPBF
MOSFET N-CH 200V 9A D2PAK

MOSFET N-CH 200V 9A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF630STRLPBFDKR-ND 1046537-IRF630STRLPBF 2088-IRF630STRLPBF IRF630STRLPBF 41K2322 IRF630STRLPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF630STRLPBF N-Channel SMD 200V 9A MOSFET Transistor MOSFET N Channel Mosfet, 200V, 9A, Smd-220; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK (TO-263) TO-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
V(BR)DSS 200 volts
PD 3000 to 74000 milliwatts 3000 milliwatts
Unlock Full Specs
to access all available technical data