Infineon Technologies AG Single FETs, MOSFETs IRF540NLPBF

Description
N-Channel 100V 33A (Tc) 130W (Tc) Through Hole TO-262
Request a Quote Datasheet
Description
N-Channel 100V 33A (Tc) 130W (Tc) Through Hole TO-262
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF540NLPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF540NLPBF-ND
Single FETs, MOSFETs IRF540NLPBF-ND
N-Channel 100V 33A (Tc) 130W (Tc) Through Hole TO-262

N-Channel 100V 33A (Tc) 130W (Tc) Through Hole TO-262

Buy Now Datasheet
MOSFETs - 9075028 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9075028
MOSFETs 9075028
Infineon IRF540NLPBF MOSFET

Infineon IRF540NLPBF MOSFET

Supplier's Site
MOSFETs - 1658115 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1658115
MOSFETs 1658115
Infineon IRF540NLPBF MOSFET

Infineon IRF540NLPBF MOSFET

Supplier's Site
Singapore, Singapore
100V 33A MOSFET Transistor
278-IRF540NLPBF
100V 33A MOSFET Transistor 278-IRF540NLPBF
MOSFET N-CH 100V 33A TO262 Product overview: IRF540NLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF540NLPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 33A TO262 Product overview: IRF540NLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF540NLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF540NLPBF - 040683-IRF540NLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF540NLPBF
040683-IRF540NLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF540NLPBF 040683-IRF540NLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 040683-IRF540NLPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 130W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-262 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 33A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 71nC @ 10V Max Input Capacitance: 1960pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 44 mOhm @ 16A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 040683-IRF540NLPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 130W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-262
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 33A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 71nC @ 10V
Max Input Capacitance: 1960pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 44 mOhm @ 16A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET N-CH 100V 33A TO-262 - 376-IRF540NLPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V 33A TO-262
376-IRF540NLPBF
MOSFET N-CH 100V 33A TO-262 376-IRF540NLPBF
MOSFET N-CH 100V 33A TO-262

MOSFET N-CH 100V 33A TO-262

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF540NLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF540NLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF540NLPBF
MOSFET N-CH 100V 33A TO262

MOSFET N-CH 100V 33A TO262

Supplier's Site
Transistor - 66776934 - Radwell International
Willingboro, NJ, United States
Transistor
66776934
Transistor 66776934
N CHANNEL MOSFET, 100V, 33A, TO-262; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:100V; CONTINUOUS DRAIN CURRENT ID:33A; ON RESISTANCE RDS(ON):0.044OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V; MSL:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 100V, 33A, TO-262; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:100V; CONTINUOUS DRAIN CURRENT ID:33A; ON RESISTANCE RDS(ON):0.044OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V; MSL:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
N Channel Mosfet, 100V, 33A, To-262; Channel Type Infineon - 63J7318 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 33A, To-262; Channel Type Infineon
63J7318
N Channel Mosfet, 100V, 33A, To-262; Channel Type Infineon 63J7318
N CHANNEL MOSFET, 100V, 33A, TO-262; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:33A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 33A, TO-262; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:33A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 100V 33A 44mOhm 47.3nC

MOSFET MOSFT 100V 33A 44mOhm 47.3nC

Buy Now Datasheet
Single FETs, MOSFETs - IRF540NLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF540NLPBF
Single FETs, MOSFETs IRF540NLPBF
MOSFET N-CH 100V 33A TO262

MOSFET N-CH 100V 33A TO262

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF540NLPBF-ND 9075028 278-IRF540NLPBF 040683-IRF540NLPBF 376-IRF540NLPBF IRF540NLPBF 66776934 63J7318 IRF540NLPBF IRF540NLPBF
Product Name Single FETs, MOSFETs MOSFETs 100V 33A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF540NLPBF MOSFET N-CH 100V 33A TO-262 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor N Channel Mosfet, 100V, 33A, To-262; Channel Type Infineon MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA I2pak (to-262) Tube SOT3; TO-262 TO-262-3 Long Leads, I2PAK, TO-262AA TO-3 TO-262-3 Long Leads, I²Pak, TO-262AA
MOSFET Operating Mode Enhancement Enhancement Enhancement; ENHANCEMENT MODE
Number of units in IC 1 1
V(BR)DSS 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data