Vishay Intertechnology, Inc. N-Channel SMD 200V 3.3A MOSFET Transistor IRF610STRRPBF

Description
N-Channel MOSFET, 200V, 3.3A, 1.5R, D2PAK, Surface Mount Product overview: IRF610STRRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 200V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 200V, 3.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF610STRRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 200V, 3.3A, 1.5R, D2PAK, Surface Mount Product overview: IRF610STRRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 200V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 200V, 3.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF610STRRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel SMD 200V 3.3A MOSFET Transistor
278-IRF610STRRPBF
N-Channel SMD 200V 3.3A MOSFET Transistor 278-IRF610STRRPBF
N-Channel MOSFET, 200V, 3.3A, 1.5R, D2PAK, Surface Mount Product overview: IRF610STRRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 200V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 200V, 3.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF610STRRPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 200V, 3.3A, 1.5R, D2PAK, Surface Mount Product overview: IRF610STRRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 200V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 200V, 3.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF610STRRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF610STRRPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF610STRRPBF-ND
Single FETs, MOSFETs IRF610STRRPBF-ND
N-Channel 200V 3.3A (Tc) 3W (Ta), 36W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 200V 3.3A (Tc) 3W (Ta), 36W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF610STRRPBF - 1046525-IRF610STRRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF610STRRPBF
1046525-IRF610STRRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF610STRRPBF 1046525-IRF610STRRPBF
Manufacturer: Vishay Win Source Part Number: 1046525-IRF610STRRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 36W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 3.3A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8.2nC @ 10V Max Input Capacitance: 140pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 2A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1046525-IRF610STRRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 36W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 3.3A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 8.2nC @ 10V
Max Input Capacitance: 140pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 200V HEXFET MOSFET D2-PA

MOSFET N-CH 200V HEXFET MOSFET D2-PA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF610STRRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF610STRRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF610STRRPBF
MOSFET N-CH 200V 3.3A D2PAK

MOSFET N-CH 200V 3.3A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRF610STRRPBF IRF610STRRPBF-ND 1046525-IRF610STRRPBF IRF610STRRPBF IRF610STRRPBF
Product Name N-Channel SMD 200V 3.3A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF610STRRPBF MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 36000 milliwatts 3000 to 36000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data