MOSFET N-CH 55V 75A TO220AB Product overview: IRF3305 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3305 can be used for catalog matching and distributor lookup.
N-Channel 55V 75A (Tc) 330W (Tc) Through Hole TO-220AB
Manufacturer: Infineon Technologies
Win Source Part Number: 1186960-IRF3305
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 330W
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 55V
Id - Continuous Drain Current: 75A
Rds On (Maximum) at Id, Vgs: 8mOhm at 75A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 150nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 3650pF at 25V
MOSFET N-CH 55V 75A TO220AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-IRF3305 | IRF3305-ND | 1186960-IRF3305 | IRF3305 |
| Product Name | 55V 75A MOSFET Transistor | Single FETs, MOSFETs | FETs - Single - IRF3305 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 330000 milliwatts | 330000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package Type | Tube | TO-220; TO-220-3 | TO-220; SOT3 | TO-220; TO-220-3 |