Infineon Technologies AG 100V 57A MOSFET Transistor IRF3710STRLPBF

Description
MOSFET N-CH 100V 57A D2PAK Product overview: IRF3710STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 57A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 57A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3710STRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 57A D2PAK Product overview: IRF3710STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 57A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 57A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3710STRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 57A MOSFET Transistor
278-IRF3710STRLPBF
100V 57A MOSFET Transistor 278-IRF3710STRLPBF
MOSFET N-CH 100V 57A D2PAK Product overview: IRF3710STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 57A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 57A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3710STRLPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 57A D2PAK Product overview: IRF3710STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 57A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 57A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3710STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2183096P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2183096P
MOSFETs 2183096P
Infineon MOSFET IRF3710STRLPBF

Infineon MOSFET IRF3710STRLPBF

Supplier's Site
MOSFETs - 2183095 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2183095
MOSFETs 2183095
Infineon MOSFET IRF3710STRLPBF

Infineon MOSFET IRF3710STRLPBF

Supplier's Site
Discrete Semiconductor Products - 015760-IRF3710STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
015760-IRF3710STRLPBF
Discrete Semiconductor Products 015760-IRF3710STRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 015760-IRF3710STRLPB F Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Series: HEXFET Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Manufacturer Device Package: D2PAK FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 100V Current - Continuous Drain (Id) @ 25°C: 57A (Tc) Rds On (Max) @ Id, Vgs: 23 mOhm @ 28A, 10V Vgs(th) (Max) @ Id: 4V @ 250μA Gate Charge (Qg) @ Vgs: 130nC @ 10V Input Capacitance (Ciss) @ Vds: 3130pF @ 25V Power - Max: 200W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 015760-IRF3710STRLPBF
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Series: HEXFET
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Device Package: D2PAK
FET Type: MOSFET N-Channel, Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 100V
Current - Continuous Drain (Id) @ 25°C: 57A (Tc)
Rds On (Max) @ Id, Vgs: 23 mOhm @ 28A, 10V
Vgs(th) (Max) @ Id: 4V @ 250μA
Gate Charge (Qg) @ Vgs: 130nC @ 10V
Input Capacitance (Ciss) @ Vds: 3130pF @ 25V
Power - Max: 200W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IRF3710STRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF3710STRLPBFCT-ND
Single FETs, MOSFETs IRF3710STRLPBFCT-ND
N-Channel 100V 57A (Tc) 200W (Tc) Surface Mount D2PAK

N-Channel 100V 57A (Tc) 200W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRF3710STRLPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF3710STRLPBFDKR-ND
Single FETs, MOSFETs IRF3710STRLPBFDKR-ND
N-Channel 100V 57A (Tc) 200W (Tc) Surface Mount D2PAK

N-Channel 100V 57A (Tc) 200W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRF3710STRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF3710STRLPBFTR-ND
Single FETs, MOSFETs IRF3710STRLPBFTR-ND
N-Channel 100V 57A (Tc) 200W (Tc) Surface Mount D2PAK

N-Channel 100V 57A (Tc) 200W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Mosfet, N, D2-Pak; Transistor Polarity Infineon - 58M7363 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N, D2-Pak; Transistor Polarity Infineon
58M7363
Mosfet, N, D2-Pak; Transistor Polarity Infineon 58M7363
MOSFET, N, D2-PAK; Transistor Polarity:N Channel; Continuous Drain Current Id:57A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.023ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation Pd:200W; RoHS Compliant: Yes

MOSFET, N, D2-PAK; Transistor Polarity:N Channel; Continuous Drain Current Id:57A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.023ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation Pd:200W; RoHS Compliant: Yes

Supplier's Site
Planar_Mosfets Rohs Compliant Infineon - 32AC0749 - Newark, An Avnet Company
Chicago, IL, United States
Planar_Mosfets Rohs Compliant Infineon
32AC0749
Planar_Mosfets Rohs Compliant Infineon 32AC0749
PLANAR_MOSFETS ROHS COMPLIANT: YES

PLANAR_MOSFETS ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 100V 57A 23mOhm 86.7nC

MOSFET MOSFT 100V 57A 23mOhm 86.7nC

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF3710STRLPBF
Triode/MOS Tube/Transistor >> MOSFETs IRF3710STRLPBF
100V 57A 23mΩ@10V,28A 200W 4V@250uA N Channel TO-263-2 MOSFETs ROHS

100V 57A 23mΩ@10V,28A 200W 4V@250uA N Channel TO-263-2 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF3710STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF3710STRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF3710STRLPBF
MOSFET N-CH 100V 57A D2PAK

MOSFET N-CH 100V 57A D2PAK

Supplier's Site
Single FETs, MOSFETs - IRF3710STRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF3710STRLPBF
Single FETs, MOSFETs IRF3710STRLPBF
MOSFET N-CH 100V 57A D2PAK

MOSFET N-CH 100V 57A D2PAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRF3710STRLPBF 2183096P 015760-IRF3710STRLPBF IRF3710STRLPBFCT-ND 58M7363 32AC0749 IRF3710STRLPBF IRF3710STRLPBF IRF3710STRLPBF IRF3710STRLPBF
Product Name 100V 57A MOSFET Transistor MOSFETs Discrete Semiconductor Products Single FETs, MOSFETs Mosfet, N, D2-Pak; Transistor Polarity Infineon Planar_Mosfets Rohs Compliant Infineon MOSFET Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts 100 volts
Transconductance 0.0320 kS
PD 200 milliwatts 200000 milliwatts 200000 milliwatts 200000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

400 Watt, 50 Volt, 2.7 - 2.9 GHz, GaN RF Power Transistor - QPD1881L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780 (Eared)
Power Gain 21.2 dB
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
 - 94-2402 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-3; TO-3
View Details
2 suppliers