Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF520NSTRLPBF IRF520NSTRLPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046503-IRF520NSTRLP BF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 48W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 9.7A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 330pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 200 mOhm @ 5.7A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046503-IRF520NSTRLP BF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 48W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 9.7A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 330pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 200 mOhm @ 5.7A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF520NSTRLPBF - 1046503-IRF520NSTRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF520NSTRLPBF
1046503-IRF520NSTRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF520NSTRLPBF 1046503-IRF520NSTRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046503-IRF520NSTRLP BF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 48W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 9.7A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 330pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 200 mOhm @ 5.7A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1046503-IRF520NSTRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 48W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 9.7A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 330pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 200 mOhm @ 5.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IRF520NSTRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF520NSTRLPBFTR-ND
Single FETs, MOSFETs IRF520NSTRLPBFTR-ND
N-Channel 100V 9.7A (Tc) 3.8W (Ta), 48W (Tc) Surface Mount D2PAK

N-Channel 100V 9.7A (Tc) 3.8W (Ta), 48W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
100V 9.7A MOSFET Transistor
278-IRF520NSTRLPBF
100V 9.7A MOSFET Transistor 278-IRF520NSTRLPBF
MOSFET N-CH 100V 9.7A D2PAK Product overview: IRF520NSTRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF520NSTRLPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 9.7A D2PAK Product overview: IRF520NSTRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF520NSTRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF520NSTRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF520NSTRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF520NSTRLPBF
MOSFET N-CH 100V 9.7A D2PAK

MOSFET N-CH 100V 9.7A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 100V 9.5A 200mOhm 16.7nC

MOSFET MOSFT 100V 9.5A 200mOhm 16.7nC

Buy Now Datasheet
Single FETs, MOSFETs - IRF520NSTRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF520NSTRLPBF
Single FETs, MOSFETs IRF520NSTRLPBF
MOSFET N-CH 100V 9.7A D2PAK

MOSFET N-CH 100V 9.7A D2PAK

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 9.7A, 175Deg C, 48W; Channel Type Infineon - 13AC9177 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 9.7A, 175Deg C, 48W; Channel Type Infineon
13AC9177
Mosfet, N-Ch, 100V, 9.7A, 175Deg C, 48W; Channel Type Infineon 13AC9177
MOSFET, N-CH, 100V, 9.7A, 175DEG C, 48W; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:9.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 9.7A, 175DEG C, 48W; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:9.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1046503-IRF520NSTRLPBF IRF520NSTRLPBFTR-ND 278-IRF520NSTRLPBF IRF520NSTRLPBF IRF520NSTRLPBF IRF520NSTRLPBF 13AC9177
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF520NSTRLPBF Single FETs, MOSFETs 100V 9.7A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 100V, 9.7A, 175Deg C, 48W; Channel Type Infineon
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 100 volts 100 volts
PD 3800 to 48000 milliwatts 3800 milliwatts 3800 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
IGBT Modules - 2PS12017E44G35911NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
2 suppliers