N-Channel 55V 75A (Tc) 170W (Tc) Surface Mount D²PAK (TO-263)
MOSFET N-CH 55V 75A D2PAK Product overview: IRF3205ZSTRL from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3205ZSTRL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1382323-IRF3205ZSTRL
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 800 pcs
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 55 V
Current - Continuous Drain (Id) @ 25°C: 75A (Tc)
Rds On (Max) @ Id, Vgs: 6.5mOhm @ 66A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 170W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D²PAK (TO-263)
Gate Charge (Qg) (Max) @ Vgs: 110 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3450 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay
Base Product Number: IRF3205
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)
MOSFET N-CH 55V 75A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRF3205ZSTRL-ND | 278-IRF3205ZSTRL | 1382323-IRF3205ZSTRL | IRF3205ZSTRL |
| Product Name | Single FETs, MOSFETs | 55V 75A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |