Manufacturer: Vishay
Win Source Part Number: 205302-IRF630PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 74W (Tc)
Family Name: IRF630
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 9A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 43nC @ 10V
Max Input Capacitance: 800pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 400 mOhm @ 5.4A, 10V
Alternative Parts (Cross-Reference): HIRF630; BUZ 73 L; BUZ32HXKSA1; FQP630TSTU-NL;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China, Israel, Mexico, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
N-Channel 200V 9A (Tc) 74W (Tc) Through Hole TO-220AB
N-Channel MOSFET, 200V, 9A, 400mR Rds On, TO-220AB Product overview: IRF630PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF630PBF can be used for catalog matching and distributor lookup.
N CHANNEL MOSFET, 200V, 9A; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:9A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; No. of Pins:3Pins RoHS Compliant: Yes
MOSFET N-CH 200V 9A TO220AB
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 2567275P | 205302-IRF630PBF | IRF630PBF-ND | 278-IRF630PBF | IRF630PBF | 31K2169 | IRF630PBF |
| Product Name | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF630PBF | Single FETs, MOSFETs | N-Channel 200V 9A MOSFET Transistor | MOSFET | N Channel Mosfet, 200V, 9A; Channel Type Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | TO-220; TO-220 | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-3 | TO-220; TO-220-3 | ||
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | |||
| V(BR)DSS | 200 volts | ||||||
| PD | 74000 milliwatts | 74000 milliwatts |