P-Channel 150V 2.2A (Ta) 2.5W (Ta) Surface Mount SOT-223
Manufacturer: Infineon Technologies
Win Source Part Number: 875017-IRF6216TRPBF-
Series: HEXFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 150 V 2.2A (Ta) 2.5W (Ta) Surface Mount SOT-223
Package: Reel - TR
Package: TO-261-4, TO-261AA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-223
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
HTSUS: 8541.29.0095
MOSFET P-CH 150V 2.2A SOT223
MOSFET P-CH 150V 2.2A SOT223
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 448-IRF6216TRPBF-1TR-ND | 875017-IRF6216TRPBF-1 | IRF6216TRPBF-1 | IRF6216TRPBF-1 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6216TRPBF-1 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | |
| Package Type | SOT223; TO-261-4, TO-261AA | SOT3; SOT-223 | 1280 pF @ 25 V | SOT223; TO-261-4, TO-261AA |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Packing Method | Tape Reel; Tape & Reel (TR) |