Infineon Technologies AG Single FETs, MOSFETs IRF3710ZSPBF

Description
N-Channel 100V 59A (Tc) 160W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 100V 59A (Tc) 160W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF3710ZSPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF3710ZSPBF-ND
Single FETs, MOSFETs IRF3710ZSPBF-ND
N-Channel 100V 59A (Tc) 160W (Tc) Surface Mount D2PAK

N-Channel 100V 59A (Tc) 160W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
100V 59A MOSFET Transistor
278-IRF3710ZSPBF
100V 59A MOSFET Transistor 278-IRF3710ZSPBF
MOSFET N-CH 100V 59A D2PAK Product overview: IRF3710ZSPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 59A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 59A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3710ZSPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 59A D2PAK Product overview: IRF3710ZSPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 59A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 59A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3710ZSPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3710ZSPBF - 069282-IRF3710ZSPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3710ZSPBF
069282-IRF3710ZSPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3710ZSPBF 069282-IRF3710ZSPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069282-IRF3710ZSPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 160W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 59A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 120nC @ 10V Max Input Capacitance: 2900pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 18 mOhm @ 35A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069282-IRF3710ZSPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 160W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 59A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 120nC @ 10V
Max Input Capacitance: 2900pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 18 mOhm @ 35A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - IRF3710ZSPBF - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 59A I(D), 100V, 0.018ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB

Power Field-Effect Transistor, 59A I(D), 100V, 0.018ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB

Supplier's Site Datasheet
 - IRF3710ZSPBF - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 59A I(D), 100V, 0.018ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB

Power Field-Effect Transistor, 59A I(D), 100V, 0.018ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF3710ZSPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF3710ZSPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF3710ZSPBF
MOSFET N-CH 100V 59A D2PAK

MOSFET N-CH 100V 59A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number IRF3710ZSPBF-ND 278-IRF3710ZSPBF 069282-IRF3710ZSPBF IRF3710ZSPBF IRF3710ZSPBF
Product Name Single FETs, MOSFETs 100V 59A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3710ZSPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tube TO-263; SOT3; D2PAK D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
PD 160000 milliwatts 160000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data