Manufacturer: Infineon Technologies
Win Source Part Number: 1046408-IRF1405STRLP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200W (Tc)
Family Name: IRF1405S
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 131A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 260nC @ 10V
Max Input Capacitance: 5480pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.3 mOhm @ 101A, 10V
Alternative Parts (Cross-Reference): BUK9606-55B,118; BUK9608-55B,118; BUK7606-55B,118; BUK6607-55C,118;
Introduction Date: May 27, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
N-Channel 55V 131A (Tc) 200W (Tc) Surface Mount D2PAK
N-Channel 55V 131A (Tc) 200W (Tc) Surface Mount D2PAK
N-Channel 55V 131A (Tc) 200W (Tc) Surface Mount D2PAK
MOSFET N-CH 55V 131A D2PAK Product overview: IRF1405STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 131A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 131A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1405STRLPBF can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 55V, 131A, TO-263AB; Transistor Polarity:N Channel; Continuous Drain Current Id:131A; Drain Source Voltage Vds:55V; On Resistance Rds(on):0.0046ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
MOSFET N-CH 55V 131A D2PAK
MOSFET N-CH 55V 131A D2PAK
(PRICE/TC) MOSFET, N-CH, 55V, 131A, TO-263AB; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:131A; DRAIN SOURCE VOLTAGE VDS:55V; ON RESISTANCE RDS(ON):0.0046OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V; POWER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MOSFET MOSFT 55V 131A 5.3mOhm 170nC
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1046408-IRF1405STRLPBF | 2579276P | IRF1405STRLPBFTR-ND | 278-IRF1405STRLPBF | 13AC9172 | IRF1405STRLPBF | IRF1405STRLPBF | 66776710 | IRF1405STRLPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1405STRLPBF | MOSFETs | Single FETs, MOSFETs | 55V 131A MOSFET Transistor | Mosfet, N-Ch, 55V, 131A, To-263Ab; Transistor Polarity Infineon | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Transistor | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||||
| V(BR)DSS | 55 volts | 55 volts | 55 volts | ||||||
| PD | 200000 milliwatts | 200 milliwatts | 200000 milliwatts | ||||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||||
| Package Type | TO-263; SOT3; D2PAK | TO-263; TO-263 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape & Reel (TR) | TO-3; TO-263; TO-252 (DPAK) | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | 5480 pF @ 25 V |