Infineon Technologies AG MOSFETs IRF3805STRL-7PP

Description
Infineon MOSFET IRF3805STRL-7PP
Request a Quote Datasheet
Description
Infineon MOSFET IRF3805STRL-7PP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2144453P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144453P
MOSFETs 2144453P
Infineon MOSFET IRF3805STRL-7PP

Infineon MOSFET IRF3805STRL-7PP

Supplier's Site
MOSFETs - 2144453 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144453
MOSFETs 2144453
Infineon MOSFET IRF3805STRL-7PP

Infineon MOSFET IRF3805STRL-7PP

Supplier's Site
MOSFETs - 2144452 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144452
MOSFETs 2144452
Infineon MOSFET IRF3805STRL-7PP

Infineon MOSFET IRF3805STRL-7PP

Supplier's Site
Single FETs, MOSFETs - IRF3805STRL-7PPTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF3805STRL-7PPTR-ND
Single FETs, MOSFETs IRF3805STRL-7PPTR-ND
N-Channel 55V 160A (Tc) 300W (Tc) Surface Mount D2PAK (7-Lead)

N-Channel 55V 160A (Tc) 300W (Tc) Surface Mount D2PAK (7-Lead)

Buy Now Datasheet
Single FETs, MOSFETs - IRF3805STRL-7PPCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF3805STRL-7PPCT-ND
Single FETs, MOSFETs IRF3805STRL-7PPCT-ND
N-Channel 55V 160A (Tc) 300W (Tc) Surface Mount D2PAK (7-Lead)

N-Channel 55V 160A (Tc) 300W (Tc) Surface Mount D2PAK (7-Lead)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 995698-IRF3805STRL-7PP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
995698-IRF3805STRL-7PP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 995698-IRF3805STRL-7PP
Win Source Part Number: 995698-IRF3805STRL-7 PP Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HEXFET® Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 55 V Current - Continuous Drain (Id) @ 25°C: 160A (Tc) Rds On (Max) @ Id, Vgs: 2.6mOhm @ 140A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 300W (Tc) Package / Case: TO-263-7, D²Pak (6 Leads + Tab), TO-263CB Supplier Device Package: D2PAK (7-Lead) Gate Charge (Qg) (Max) @ Vgs: 200 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7820 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IRF3805STRL-7PPCT,21 56-IRF3805STRL-7PP,I RF3805STRL-7PPDKR,IR F3805STRL7PP,IRF3805 STRL-7PPTR,INFINFIRF 3805STRL-7PP,SP00155 4002,IRF3805STRL-7PP -ND Base Product Number: IRF3805 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 995698-IRF3805STRL-7PP
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: HEXFET®
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 55 V
Current - Continuous Drain (Id) @ 25°C: 160A (Tc)
Rds On (Max) @ Id, Vgs: 2.6mOhm @ 140A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 300W (Tc)
Package / Case: TO-263-7, D²Pak (6 Leads + Tab), TO-263CB
Supplier Device Package: D2PAK (7-Lead)
Gate Charge (Qg) (Max) @ Vgs: 200 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7820 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IRF3805STRL-7PPCT,2156-IRF3805STRL-7PP,IRF3805STRL-7PPDKR,IRF3805STRL7PP,IRF3805STRL-7PPTR,INFINFIRF3805STRL-7PP,SP001554002,IRF3805STRL-7PP-ND
Base Product Number: IRF3805
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF3805STRL-7PP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF3805STRL-7PP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF3805STRL-7PP
MOSFET N-CH 55V 160A D2PAK

MOSFET N-CH 55V 160A D2PAK

Supplier's Site
Mosfet, N-Ch, 55V, 240A, To-263; Transistor Polarity Infineon - 49AC0322 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 55V, 240A, To-263; Transistor Polarity Infineon
49AC0322
Mosfet, N-Ch, 55V, 240A, To-263; Transistor Polarity Infineon 49AC0322
MOSFET, N-CH, 55V, 240A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:240A; Drain Source Voltage Vds:55V; On Resistance Rds(on):0.002ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 55V, 240A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:240A; Drain Source Voltage Vds:55V; On Resistance Rds(on):0.002ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF3805STRL-7PP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF3805STRL-7PP
Single FETs, MOSFETs IRF3805STRL-7PP
MOSFET N-CH 55V 160A D2PAK

MOSFET N-CH 55V 160A D2PAK

Supplier's Site Datasheet
MOSFET N-CH 55V 160A D2PAK-7 - 376-IRF3805STRL-7PP - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 55V 160A D2PAK-7
376-IRF3805STRL-7PP
MOSFET N-CH 55V 160A D2PAK-7 376-IRF3805STRL-7PP
MOSFET N-CH 55V 160A D2PAK-7

MOSFET N-CH 55V 160A D2PAK-7

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 55V 240A 2.6mOhm 130nC

MOSFET MOSFT 55V 240A 2.6mOhm 130nC

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2144453P 2144453 IRF3805STRL-7PPTR-ND 995698-IRF3805STRL-7PP IRF3805STRL-7PP 49AC0322 IRF3805STRL-7PP 376-IRF3805STRL-7PP IRF3805STRL-7PP
Product Name MOSFETs MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 55V, 240A, To-263; Transistor Polarity Infineon Single FETs, MOSFETs MOSFET N-CH 55V 160A D2PAK-7 MOSFET
Package Type TO-263; TO-263 TO-263; D2pak 7pin (to-263 7pin) TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB SOT3 TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB TO-3; TO-263 TO-263; TO-263-7, D²Pak (6 Leads + Tab), TO-263CB
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Number of units in IC 1 1
PD 300000 milliwatts 300000 milliwatts 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data