N-Channel 150V 21A (Tc) 3.8W (Ta), 94W (Tc) Surface Mount D2PAK
MOSFET N-CH 150V 21A D2PAK Product overview: IRF3315STRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3315STRL can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 724052-IRF3315STRL
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 3.8W, 94W
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 150V
Id - Continuous Drain Current: 21A
Rds On (Maximum) at Id, Vgs: 82mOhm at 12A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 95nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1300pF at 25V
MOSFET N-CH 150V 21A D2PAK
MOSFET N-CH 150V 21A D2PAK
MOSFET N-CH 150V 21A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRF3315STRL-ND | 278-IRF3315STRL | 724052-IRF3315STRL | 376-IRF3315STRL | IRF3315STRL | IRF3315STRL |
| Product Name | Single FETs, MOSFETs | 150V 21A MOSFET Transistor | FETs - Single - IRF3315STRL | MOSFET N-CH 150V 21A D2PAK | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape & Reel (TR) | TO-263; SOT3 | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| PD | 3800 milliwatts | 3800 to 94000 milliwatts | 3800 milliwatts | 3800 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape and Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |