Infineon Technologies AG MOSFETs IRF1404ZPBF

Description
MOSFET N-Channel 40V 190A HEXFET TO220AB
Request a Quote Datasheet
Description
MOSFET N-Channel 40V 190A HEXFET TO220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 6886813 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6886813
MOSFETs 6886813
MOSFET N-Channel 40V 190A HEXFET TO220AB

MOSFET N-Channel 40V 190A HEXFET TO220AB

Supplier's Site
MOSFETs - 6886813P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6886813P
MOSFETs 6886813P
MOSFET N-Channel 40V 190A HEXFET TO220AB

MOSFET N-Channel 40V 190A HEXFET TO220AB

Supplier's Site
MOSFETs - 1459431 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1459431
MOSFETs 1459431
MOSFET N-Channel 40V 190A HEXFET TO220AB

MOSFET N-Channel 40V 190A HEXFET TO220AB

Supplier's Site
 - IRF1404ZPBF - Rochester Electronics
Newburyport, MA, United States
IRF1404 - 12V-300V N-Channel Power MOSFET

IRF1404 - 12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
 - IRF1404ZPBF - Rochester Electronics
Newburyport, MA, United States
IRF1404 - 12V-300V N-Channel Power MOSFET

IRF1404 - 12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF1404ZPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF1404ZPBF-ND
Single FETs, MOSFETs IRF1404ZPBF-ND
N-Channel 40V 180A (Tc) 200W (Tc) Through Hole TO-220AB

N-Channel 40V 180A (Tc) 200W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
40V 180A MOSFET Transistor
278-IRF1404ZPBF
40V 180A MOSFET Transistor 278-IRF1404ZPBF
MOSFET N-CH 40V 180A TO220AB Product overview: IRF1404ZPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1404ZPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 180A TO220AB Product overview: IRF1404ZPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1404ZPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1404ZPBF - 017414-IRF1404ZPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1404ZPBF
017414-IRF1404ZPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1404ZPBF 017414-IRF1404ZPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017414-IRF1404ZPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200W (Tc) Family Name: IRF1404 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 150nC @ 10V Max Input Capacitance: 4340pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.7 mOhm @ 75A, 10V Alternative Parts (Cross-Reference): BUK754R3-40B; BUK754R3-40B,127; BUK654R8-40C,127; Introduction Date: January 03, 2006 ECCN: EAR99 Country of Origin: China, Mexico, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 017414-IRF1404ZPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200W (Tc)
Family Name: IRF1404
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 150nC @ 10V
Max Input Capacitance: 4340pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.7 mOhm @ 75A, 10V
Alternative Parts (Cross-Reference): BUK754R3-40B; BUK754R3-40B,127; BUK654R8-40C,127;
Introduction Date: January 03, 2006
ECCN: EAR99
Country of Origin: China, Mexico, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
N Channel Mosfet, 40V, 190A, To-220Ab; Channel Type Infineon - 63J7191 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 40V, 190A, To-220Ab; Channel Type Infineon
63J7191
N Channel Mosfet, 40V, 190A, To-220Ab; Channel Type Infineon 63J7191
N CHANNEL MOSFET, 40V, 190A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:190A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 40V, 190A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:190A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF1404ZPBF
Triode/MOS Tube/Transistor >> MOSFETs IRF1404ZPBF
40V 75A 3.7mΩ@10V,75A 200W 4V@250uA N Channel TO-220AB MOSFETs ROHS

40V 75A 3.7mΩ@10V,75A 200W 4V@250uA N Channel TO-220AB MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF1404ZPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF1404ZPBF
Single FETs, MOSFETs IRF1404ZPBF
MOSFET N-CH 40V 180A TO220AB

MOSFET N-CH 40V 180A TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 40V 190A 3.7mOhm 100nC Qg

MOSFET MOSFT 40V 190A 3.7mOhm 100nC Qg

Buy Now Datasheet
MOSFET, Power;N-Ch;VDSS 40V;RDS(ON) 2.7Milliohms;ID 190A;TO-220AB;PD 220W;-55de - 70016941 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 40V;RDS(ON) 2.7Milliohms;ID 190A;TO-220AB;PD 220W;-55de
70016941
MOSFET, Power;N-Ch;VDSS 40V;RDS(ON) 2.7Milliohms;ID 190A;TO-220AB;PD 220W;-55de 70016941
Specifically designed for Automotive applications, ID = 75A this HEXFET® Power MOSFET utilizes the latest processing techniques to achieve extremely low onresistance per silicon area. Additional features of this design are a 175°C junction operating temperature, fast switching speed and improved repetitive avalanche rating . These features combine to make this design an extremely efficient and reliable device for use in Automotive applications and a wide variety of other applications. Features: Advanced Process Technology Ultra Low On-Resistance 175°C Operating Temperature Fast Switching Repetitive Avalanche Allowed up to Tj Max. Lead-Free

Specifically designed for Automotive applications, ID = 75A this HEXFET® Power MOSFET utilizes the latest processing techniques to achieve extremely low onresistance per silicon area. Additional features of this design are a 175°C junction operating temperature, fast switching speed and improved repetitive avalanche rating . These features combine to make this design an extremely efficient and reliable device for use in Automotive applications and a wide variety of other applications. Features:

  • Advanced Process Technology
  • Ultra Low On-Resistance
  • 175°C Operating Temperature
  • Fast Switching
  • Repetitive Avalanche Allowed up to Tj Max.
  • Lead-Free
Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF1404ZPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF1404ZPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF1404ZPBF
MOSFET N-CH 40V 180A TO220AB

MOSFET N-CH 40V 180A TO220AB

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 6886813 6886813P IRF1404ZPBF IRF1404ZPBF-ND 278-IRF1404ZPBF 017414-IRF1404ZPBF 63J7191 IRF1404ZPBF IRF1404ZPBF IRF1404ZPBF 70016941 IRF1404ZPBF
Product Name MOSFETs MOSFETs Single FETs, MOSFETs 40V 180A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1404ZPBF N Channel Mosfet, 40V, 190A, To-220Ab; Channel Type Infineon Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs MOSFET MOSFET, Power;N-Ch;VDSS 40V;RDS(ON) 2.7Milliohms;ID 190A;TO-220AB;PD 220W;-55de Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type TO-220; To-220ab TO-220; TO-220 TO22 TO-220; TO-220-3 Tube TO-220; SOT3; TO-220AB TO-3; TO-220 TO-220 TO-220; TO-220-3 TO-220 TO-220; TO-220-3
Number of units in IC 1
Packing Method Tube; Tube Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data