Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5801TRPBF IRF5801TRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 125931-IRF5801TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro6(TSOP-6) Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 600mA (Ta) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 3.9nC @ 10V Max Input Capacitance: 88pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2.2 Ohm @ 360mA, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 125931-IRF5801TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro6(TSOP-6) Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 600mA (Ta) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 3.9nC @ 10V Max Input Capacitance: 88pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2.2 Ohm @ 360mA, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5801TRPBF - 125931-IRF5801TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5801TRPBF
125931-IRF5801TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5801TRPBF 125931-IRF5801TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 125931-IRF5801TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro6(TSOP-6) Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 600mA (Ta) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 3.9nC @ 10V Max Input Capacitance: 88pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2.2 Ohm @ 360mA, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 125931-IRF5801TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Micro6(TSOP-6)
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 600mA (Ta)
Gate-Source Threshold Voltage: 5.5V @ 250μA
Max Gate Charge: 3.9nC @ 10V
Max Input Capacitance: 88pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2.2 Ohm @ 360mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
200V 600MA MOSFET Transistor
278-IRF5801TRPBF
200V 600MA MOSFET Transistor 278-IRF5801TRPBF
MOSFET N-CH 200V 600MA MICRO6 Product overview: IRF5801TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 600MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 600MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF5801TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 600MA MICRO6 Product overview: IRF5801TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 600MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 600MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF5801TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF5801TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF5801TRPBFCT-ND
Single FETs, MOSFETs IRF5801TRPBFCT-ND
N-Channel 200V 600mA (Ta) 2W (Ta) Surface Mount Micro6™(TSOP-6)

N-Channel 200V 600mA (Ta) 2W (Ta) Surface Mount Micro6™(TSOP-6)

Buy Now Datasheet
Single FETs, MOSFETs - IRF5801TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF5801TRPBFDKR-ND
Single FETs, MOSFETs IRF5801TRPBFDKR-ND
N-Channel 200V 600mA (Ta) 2W (Ta) Surface Mount Micro6™(TSOP-6)

N-Channel 200V 600mA (Ta) 2W (Ta) Surface Mount Micro6™(TSOP-6)

Buy Now Datasheet
Single FETs, MOSFETs - IRF5801TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF5801TRPBFTR-ND
Single FETs, MOSFETs IRF5801TRPBFTR-ND
N-Channel 200V 600mA (Ta) 2W (Ta) Surface Mount Micro6™(TSOP-6)

N-Channel 200V 600mA (Ta) 2W (Ta) Surface Mount Micro6™(TSOP-6)

Buy Now Datasheet
MOSFETs - 301631 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
301631
MOSFETs 301631
MOSFET N-Channel 200V 0.6A TSOP6

MOSFET N-Channel 200V 0.6A TSOP6

Supplier's Site
MOSFETs - 301631P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
301631P
MOSFETs 301631P
MOSFET N-Channel 200V 0.6A TSOP6

MOSFET N-Channel 200V 0.6A TSOP6

Supplier's Site
MOSFETs - 9194725 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9194725
MOSFETs 9194725
MOSFET N-Channel 200V 0.6A TSOP6

MOSFET N-Channel 200V 0.6A TSOP6

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF5801TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF5801TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF5801TRPBF
MOSFET N-CH 200V 600MA MICRO6

MOSFET N-CH 200V 600MA MICRO6

Supplier's Site
Single FETs, MOSFETs - IRF5801TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF5801TRPBF
Single FETs, MOSFETs IRF5801TRPBF
MOSFET N-CH 200V 600MA MICRO6

MOSFET N-CH 200V 600MA MICRO6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 200V 0.6A 2200mOhm 3.9nC

MOSFET MOSFT 200V 0.6A 2200mOhm 3.9nC

Buy Now Datasheet
Mosfet Transistor, N Channel, 600 Ma, 200 V, 2.2 Ohm, 10 V, 5.5 V Rohs Compliant Infineon - 25M9806 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 600 Ma, 200 V, 2.2 Ohm, 10 V, 5.5 V Rohs Compliant Infineon
25M9806
Mosfet Transistor, N Channel, 600 Ma, 200 V, 2.2 Ohm, 10 V, 5.5 V Rohs Compliant Infineon 25M9806
MOSFET Transistor, N Channel, 600 mA, 200 V, 2.2 ohm, 10 V, 5.5 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 600 mA, 200 V, 2.2 ohm, 10 V, 5.5 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 125931-IRF5801TRPBF 278-IRF5801TRPBF IRF5801TRPBFCT-ND 301631 301631P IRF5801TRPBF IRF5801TRPBF IRF5801TRPBF 25M9806
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5801TRPBF 200V 600MA MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet Transistor, N Channel, 600 Ma, 200 V, 2.2 Ohm, 10 V, 5.5 V Rohs Compliant Infineon
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 200 volts 200 volts 200 volts
PD 2000 milliwatts 2 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; Micro6(TSOP-6) Tape & Reel (TR) SOT23; SOT-23-6 Thin, TSOT-23-6 Tsop TSOP SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 10 Watt, 32 V GaN RF Power Transistor - T1G6001032-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFN8403TR - 1020741-AUIRFN8403TR - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 4300 to 94000 milliwatts
View Details
5 suppliers