Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF510SPBF IRF510SPBF

Description
Manufacturer: Vishay Win Source Part Number: 069288-IRF510SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.7W (Ta), 43W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 5.6A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8.3nC @ 10V Max Input Capacitance: 180pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 540 mOhm @ 3.4A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 069288-IRF510SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.7W (Ta), 43W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 5.6A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8.3nC @ 10V Max Input Capacitance: 180pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 540 mOhm @ 3.4A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF510SPBF - 069288-IRF510SPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF510SPBF
069288-IRF510SPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF510SPBF 069288-IRF510SPBF
Manufacturer: Vishay Win Source Part Number: 069288-IRF510SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.7W (Ta), 43W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 5.6A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8.3nC @ 10V Max Input Capacitance: 180pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 540 mOhm @ 3.4A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 069288-IRF510SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.7W (Ta), 43W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 5.6A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 8.3nC @ 10V
Max Input Capacitance: 180pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 540 mOhm @ 3.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 1780860 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780860
MOSFETs 1780860
MOSFET N-Channel 100V 5.6A D2PAK

MOSFET N-Channel 100V 5.6A D2PAK

Supplier's Site
Single FETs, MOSFETs - IRF510SPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF510SPBF-ND
Single FETs, MOSFETs IRF510SPBF-ND
N-Channel 100V 5.6A (Tc) 3.7W (Ta), 43W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 100V 5.6A (Tc) 3.7W (Ta), 43W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
N-Channel 100V 5.6A MOSFET Transistor
278-IRF510SPBF
N-Channel 100V 5.6A MOSFET Transistor 278-IRF510SPBF
N-Channel MOSFET, 100V, 5.6A, 540mR Rds On, D2PAK Product overview: IRF510SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 5.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF510SPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 100V, 5.6A, 540mR Rds On, D2PAK Product overview: IRF510SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 5.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF510SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF510SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF510SPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF510SPBF
MOSFET N-CH 100V 5.6A D2PAK

MOSFET N-CH 100V 5.6A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Chan 100V 5.6 Amp

MOSFET N-Chan 100V 5.6 Amp

Buy Now Datasheet
Mosfet Transistor, N Channel, 5.6 A, 100 V, 540 Mohm, 10 V, 4 V Rohs Compliant Vishay - 38K2798 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 5.6 A, 100 V, 540 Mohm, 10 V, 4 V Rohs Compliant Vishay
38K2798
Mosfet Transistor, N Channel, 5.6 A, 100 V, 540 Mohm, 10 V, 4 V Rohs Compliant Vishay 38K2798
MOSFET Transistor, N Channel, 5.6 A, 100 V, 540 mohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 5.6 A, 100 V, 540 mohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 16357121 - Radwell International
Willingboro, NJ, United States
Transistor
16357121
Transistor 16357121
MOSFET TRANSISTOR, N CHANNEL, 5.6 A, 100 V, 540 MOHM, 10 V, 4 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET TRANSISTOR, N CHANNEL, 5.6 A, 100 V, 540 MOHM, 10 V, 4 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 069288-IRF510SPBF 1780860 IRF510SPBF-ND 278-IRF510SPBF IRF510SPBF IRF510SPBF 38K2798 16357121
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF510SPBF MOSFETs Single FETs, MOSFETs N-Channel 100V 5.6A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet Transistor, N Channel, 5.6 A, 100 V, 540 Mohm, 10 V, 4 V Rohs Compliant Vishay Transistor
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 100 volts
PD 3700 to 43000 milliwatts 3700 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor - TGF2929-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor
Package Type NI-360
Power Gain 14 dB
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
300V 46A MOSFET Transistor - 278-64-6006PBF - ERSAELECTRONICS PTE. LTD.
Specs
PD 430000 milliwatts
TJ -40 to 175 C (-40 to 347 F)
Package Type Tube
View Details
4 suppliers