Infineon Technologies AG 20V 20A MOSFET Transistor IRF3717PBF

Description
MOSFET N-CH 20V 20A 8SO Product overview: IRF3717PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3717PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 20A 8SO Product overview: IRF3717PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3717PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V 20A MOSFET Transistor - 278-IRF3717PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 20A MOSFET Transistor
278-IRF3717PBF
20V 20A MOSFET Transistor 278-IRF3717PBF
MOSFET N-CH 20V 20A 8SO Product overview: IRF3717PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3717PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 20A 8SO Product overview: IRF3717PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3717PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF3717PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF3717PBF-ND
Single FETs, MOSFETs IRF3717PBF-ND
N-Channel 20V 20A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 20V 20A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3717PBF - 141282-IRF3717PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3717PBF
141282-IRF3717PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3717PBF 141282-IRF3717PBF
Manufacturer: Infineon Technologies Win Source Part Number: 141282-IRF3717PBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 20A (Ta) Gate-Source Threshold Voltage: 2.45V @ 250μA Max Gate Charge: 33nC @ 4.5V Max Input Capacitance: 2890pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.4 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 141282-IRF3717PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 20A (Ta)
Gate-Source Threshold Voltage: 2.45V @ 250μA
Max Gate Charge: 33nC @ 4.5V
Max Input Capacitance: 2890pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.4 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF3717PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF3717PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF3717PBF
MOSFET N-CH 20V 20A 8SO

MOSFET N-CH 20V 20A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRF3717PBF IRF3717PBF-ND 141282-IRF3717PBF IRF3717PBF
Product Name 20V 20A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3717PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data