Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF200P223 IRF200P223

Description
Manufacturer: Infineon Technologies Win Source Part Number: 874998-IRF200P223 Series: StrongIRFET™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 200 V 100A (Tc) 313W (Tc) Through Hole TO-247AC Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: IRF200 Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 874998-IRF200P223 Series: StrongIRFET™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 200 V 100A (Tc) 313W (Tc) Through Hole TO-247AC Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: IRF200 Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF200P223 - 874998-IRF200P223 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF200P223
874998-IRF200P223
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF200P223 874998-IRF200P223
Manufacturer: Infineon Technologies Win Source Part Number: 874998-IRF200P223 Series: StrongIRFET™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 200 V 100A (Tc) 313W (Tc) Through Hole TO-247AC Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: IRF200 Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 874998-IRF200P223
Series: StrongIRFET™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 200 V 100A (Tc) 313W (Tc) Through Hole TO-247AC
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: IRF200
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - 448-IRF200P223-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IRF200P223-ND
Single FETs, MOSFETs 448-IRF200P223-ND
N-Channel 200V 100A (Tc) 313W (Tc) Through Hole TO-247AC

N-Channel 200V 100A (Tc) 313W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
200V 100A MOSFET Transistor
278-IRF200P223
200V 100A MOSFET Transistor 278-IRF200P223
MOSFET N-CH 200V 100A TO247AC Product overview: IRF200P223 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF200P223 can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 100A TO247AC Product overview: IRF200P223 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF200P223 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2172594 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172594
MOSFETs 2172594
Infineon IRF200P223 MOSFET

Infineon IRF200P223 MOSFET

Supplier's Site
MOSFETs - 2172596 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172596
MOSFETs 2172596
Infineon IRF200P223 MOSFET

Infineon IRF200P223 MOSFET

Supplier's Site
MOSFETs - 2172596P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172596P
MOSFETs 2172596P
Infineon IRF200P223 MOSFET

Infineon IRF200P223 MOSFET

Supplier's Site
 - IRF200P223 - Rochester Electronics
Newburyport, MA, United States
IRF200P - 200V 100A N-Channel Power MOSFET

IRF200P - 200V 100A N-Channel Power MOSFET

Supplier's Site Datasheet
Mosfet, N-Ch, 200V, 100A, 175Deg C, 313W; Channel Type Infineon - 39AH8946 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 100A, 175Deg C, 313W; Channel Type Infineon
39AH8946
Mosfet, N-Ch, 200V, 100A, 175Deg C, 313W; Channel Type Infineon 39AH8946
MOSFET, N-CH, 200V, 100A, 175DEG C, 313W; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:100A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 200V, 100A, 175DEG C, 313W; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:100A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF200P223 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF200P223
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF200P223
MOSFET N-CH 200V 100A TO247AC

MOSFET N-CH 200V 100A TO247AC

Supplier's Site
Single FETs, MOSFETs - IRF200P223 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF200P223
Single FETs, MOSFETs IRF200P223
MOSFET N-CH 200V 100A TO247AC

MOSFET N-CH 200V 100A TO247AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET IFX OPTIMOS

MOSFET IFX OPTIMOS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 874998-IRF200P223 448-IRF200P223-ND 278-IRF200P223 2172594 2172596P IRF200P223 39AH8946 IRF200P223 IRF200P223 IRF200P223
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF200P223 Single FETs, MOSFETs 200V 100A MOSFET Transistor MOSFETs MOSFETs Mosfet, N-Ch, 200V, 100A, 175Deg C, 313W; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-247; SOT3; TO-247AC TO-247; TO-247-3 Tube TO-247; To-247 TO-247; TO-247 TO247 TO-3 TO-247; TO-247-3 TO-247; TO-247-3
MOSFET Operating Mode Enhancement
V(BR)DSS 200 volts 200 volts
Unlock Full Specs
to access all available technical data