Vishay Intertechnology, Inc. Single FETs, MOSFETs IRF530

Description
N-Channel 100V 14A (Tc) 88W (Tc) Through Hole TO-220AB
Request a Quote
Description
N-Channel 100V 14A (Tc) 88W (Tc) Through Hole TO-220AB
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IRF530 is an N-channel MOSFET in a TO-220AB package designed for commercial-industrial applications with power dissipation up to 88 W. It has a drain-source voltage rating of 100 V, a continuous drain current of 14 A at 25 °C, and a maximum junction temperature of 175 °C. The on-state resistance is 0.16 Ω at 10 V gate-source voltage. The device features a repetitive avalanche current rating of 14 A and an avalanche energy capability of 8.8 mJ. Thermal resistance from junction to case is 1.7 °C/W, and junction-to-ambient is 62 °C/W. It meets RoHS-compliant variants and is rated for operation from -55 °C to +175 °C. The TO-220AB package has a mounting torque specification of 1.1 N·m for 6-32 or M3 screws.

Datasheet Summary
Powered by GS/AI

The IRF530 is an N-channel MOSFET in a TO-220AB package designed for commercial-industrial applications with power dissipation up to 88 W. It has a drain-source voltage rating of 100 V, a continuous drain current of 14 A at 25 °C, and a maximum junction temperature of 175 °C. The on-state resistance is 0.16 Ω at 10 V gate-source voltage. The device features a repetitive avalanche current rating of 14 A and an avalanche energy capability of 8.8 mJ. Thermal resistance from junction to case is 1.7 °C/W, and junction-to-ambient is 62 °C/W. It meets RoHS-compliant variants and is rated for operation from -55 °C to +175 °C. The TO-220AB package has a mounting torque specification of 1.1 N·m for 6-32 or M3 screws.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF530IR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF530IR-ND
Single FETs, MOSFETs IRF530IR-ND
N-Channel 100V 14A (Tc) 88W (Tc) Through Hole TO-220AB

N-Channel 100V 14A (Tc) 88W (Tc) Through Hole TO-220AB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number IRF530IR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD19533Q5A 100V, 7.8mOhm, SON5x6 N-Channel NexFET™ Power MOSFET - CSD19533Q5AT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
7 suppliers
Transistor - 21974632 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Transistor Type Bipolar RF
Polarity NPN; NPN
Transistor Technology / Material SILICON
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810029SCLI - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details