Vishay Precision Group MOSFETs IRF620PBF

Description
MOSFET N-Channel 200V 5.2A TO220AB
Request a Quote Datasheet
Description
MOSFET N-Channel 200V 5.2A TO220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 5430052 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5430052
MOSFETs 5430052
MOSFET N-Channel 200V 5.2A TO220AB

MOSFET N-Channel 200V 5.2A TO220AB

Supplier's Site
MOSFETs - 1780854 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780854
MOSFETs 1780854
MOSFET N-Channel 200V 5.2A TO220AB

MOSFET N-Channel 200V 5.2A TO220AB

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF620PBF - 017444-IRF620PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF620PBF
017444-IRF620PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF620PBF 017444-IRF620PBF
Manufacturer: Vishay Win Source Part Number: 017444-IRF620PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 5.2A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 260pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 800 mOhm @ 3.1A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 017444-IRF620PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 5.2A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 260pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 800 mOhm @ 3.1A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRF620PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF620PBF-ND
Single FETs, MOSFETs IRF620PBF-ND
N-Channel 200V 5.2A (Tc) 50W (Tc) Through Hole TO-220AB

N-Channel 200V 5.2A (Tc) 50W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
200V 5.2A MOSFET Transistor
278-IRF620PBF
200V 5.2A MOSFET Transistor 278-IRF620PBF
N-CH MOSFET 200V 5.2A 800mR TO-220AB Product overview: IRF620PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 5.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF620PBF can be used for catalog matching and distributor lookup.

N-CH MOSFET 200V 5.2A 800mR TO-220AB Product overview: IRF620PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 5.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF620PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 200V HEXFET MOSFET

MOSFET N-CH 200V HEXFET MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF620PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF620PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF620PBF
MOSFET N-CH 200V 5.2A TO220AB

MOSFET N-CH 200V 5.2A TO220AB

Supplier's Site
Transistor - 16357205 - Radwell International
Willingboro, NJ, United States
Transistor
16357205
Transistor 16357205
POWER FIELD-EFFECT TRANSISTOR, 5A I(D), 200V, 0.8OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 5A I(D), 200V, 0.8OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
N Channel Mosfet, 200V, 5.2A To-220; Channel Type Vishay - 63J7330 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 200V, 5.2A To-220; Channel Type Vishay
63J7330
N Channel Mosfet, 200V, 5.2A To-220; Channel Type Vishay 63J7330
N CHANNEL MOSFET, 200V, 5.2A TO-220; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:5.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 200V, 5.2A TO-220; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:5.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 5.2 A, 200 V, 800 Mohm, 10 V, 4 V Rohs Compliant Vishay - 38K2812 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 5.2 A, 200 V, 800 Mohm, 10 V, 4 V Rohs Compliant Vishay
38K2812
Mosfet Transistor, N Channel, 5.2 A, 200 V, 800 Mohm, 10 V, 4 V Rohs Compliant Vishay 38K2812
MOSFET Transistor, N Channel, 5.2 A, 200 V, 800 mohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 5.2 A, 200 V, 800 mohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.8Ohm;ID 5.2A;TO-220AB;PD 50W;VGS +/-20V - 70078853 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.8Ohm;ID 5.2A;TO-220AB;PD 50W;VGS +/-20V
70078853
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.8Ohm;ID 5.2A;TO-220AB;PD 50W;VGS +/-20V 70078853
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.8Ohm;ID 5.2A;TO-220AB;PD 50W;VGS +/-20V

MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.8Ohm;ID 5.2A;TO-220AB;PD 50W;VGS +/-20V

Supplier's Site
Single FETs, MOSFETs - IRF620PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF620PBF
Single FETs, MOSFETs IRF620PBF
MOSFET N-CH 200V 5.2A TO220AB

MOSFET N-CH 200V 5.2A TO220AB

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 5430052 017444-IRF620PBF IRF620PBF-ND 278-IRF620PBF IRF620PBF IRF620PBF 16357205 63J7330 38K2812 70078853 IRF620PBF
Product Name MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF620PBF Single FETs, MOSFETs 200V 5.2A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor N Channel Mosfet, 200V, 5.2A To-220; Channel Type Vishay Mosfet Transistor, N Channel, 5.2 A, 200 V, 800 Mohm, 10 V, 4 V Rohs Compliant Vishay MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.8Ohm;ID 5.2A;TO-220AB;PD 50W;VGS +/-20V Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220ab TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220 TO-3 TO-220 TO-220; TO-220-3
Number of units in IC 1
V(BR)DSS 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data