Manufacturer: Infineon Technologies
Win Source Part Number: 1187008-IRF40B207
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 83W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 40V
Id - Continuous Drain Current: 95A
Rds On (Maximum) at Id, Vgs: 4.5mOhm at 57A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3.9V at 50μA
Gate Charge (Qg) (Maximum) at Vgs: 68nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 2110pF at 25V
N-Channel 40V 95A (Tc) 83W (Tc) Through Hole TO-220AB
MOSFET N-CH 40V 95A TO220AB Product overview: IRF40B207 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 95A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 95A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF40B207 can be used for catalog matching and distributor lookup.
MOSFET N-CH 40V 95A TO220AB
MOSFET, N-CH, 40V, 95A, TO-220AB; Transistor Polarity:N Channel; Continuous Drain Current Id:95A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0036ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes
MOSFET N-CH 40V 95A TO220AB
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1187008-IRF40B207 | 448-IRF40B207-ND | 2579286 | 278-IRF40B207 | IRF40B207 | IRF40B207 | 12AC9750 | IRF40B207 |
| Product Name | FETs - Single - IRF40B207 | Single FETs, MOSFETs | MOSFETs | 40V 95A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 40V, 95A, To-220Ab; Transistor Polarity Infineon | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| V(BR)DSS | 40 volts | 40 volts | 40 volts | |||||
| PD | 83000 milliwatts | 83 milliwatts | 83000 milliwatts | |||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||||
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 | TO-220; TO-220 | Tube | TO-220; TO-220-3 | TO-3; TO-220 | TO-220; TO-220-3 |