Infineon Technologies AG 40V 2.5A MOSFET Transistor IRF5804TRPBF

Description
MOSFET P-CH 40V 2.5A MICRO6 Product overview: IRF5804TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF5804TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 40V 2.5A MICRO6 Product overview: IRF5804TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF5804TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 2.5A MOSFET Transistor
278-IRF5804TRPBF
40V 2.5A MOSFET Transistor 278-IRF5804TRPBF
MOSFET P-CH 40V 2.5A MICRO6 Product overview: IRF5804TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF5804TRPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 2.5A MICRO6 Product overview: IRF5804TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF5804TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5804TRPBF - 103827-IRF5804TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5804TRPBF
103827-IRF5804TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5804TRPBF 103827-IRF5804TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 103827-IRF5804TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro6(TSOP-6) Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 2.5A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 8.5nC @ 10V Max Input Capacitance: 680pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 198 mOhm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 103827-IRF5804TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Micro6(TSOP-6)
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 2.5A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 8.5nC @ 10V
Max Input Capacitance: 680pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 198 mOhm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - IRF5804TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF5804TRPBFTR-ND
Single FETs, MOSFETs IRF5804TRPBFTR-ND
P-Channel 40V 2.5A (Ta) 2W (Ta) Surface Mount Micro6™(TSOP-6)

P-Channel 40V 2.5A (Ta) 2W (Ta) Surface Mount Micro6™(TSOP-6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF5804TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF5804TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF5804TRPBF
MOSFET P-CH 40V 2.5A MICRO6

MOSFET P-CH 40V 2.5A MICRO6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-IRF5804TRPBF 103827-IRF5804TRPBF IRF5804TRPBFTR-ND IRF5804TRPBF
Product Name 40V 2.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5804TRPBF Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2000 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; SOT23; Micro6(TSOP-6) SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details