Infineon Technologies AG MOSFETs IRF3205PBF

Description
MOSFET N-Channel 55V 110A HEXFET TO220AB
Request a Quote Datasheet
Description
MOSFET N-Channel 55V 110A HEXFET TO220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 5409783 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5409783
MOSFETs 5409783
MOSFET N-Channel 55V 110A HEXFET TO220AB

MOSFET N-Channel 55V 110A HEXFET TO220AB

Supplier's Site
Single FETs, MOSFETs - IRF3205PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF3205PBF-ND
Single FETs, MOSFETs IRF3205PBF-ND
N-Channel 55V 110A (Tc) 200W (Tc) Through Hole TO-220AB

N-Channel 55V 110A (Tc) 200W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
55V 110A MOSFET Transistor
278-IRF3205PBF
55V 110A MOSFET Transistor 278-IRF3205PBF
MOSFET N-CH 55V 110A TO220AB Product overview: IRF3205PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3205PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 110A TO220AB Product overview: IRF3205PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3205PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3205PBF - 017421-IRF3205PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3205PBF
017421-IRF3205PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3205PBF 017421-IRF3205PBF
Manufacturer: Infineon Technologies Win Source Part Number: 017421-IRF3205PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200W (Tc) Family Name: IRF3205 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 110A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 146nC @ 10V Max Input Capacitance: 3247pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 mOhm @ 62A, 10V Alternative Parts (Cross-Reference): BUK7511-55A,127; BUK9511-55A,127; BUK9510-55A,127; Introduction Date: October 31, 2003 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 017421-IRF3205PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200W (Tc)
Family Name: IRF3205
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 110A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 146nC @ 10V
Max Input Capacitance: 3247pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 mOhm @ 62A, 10V
Alternative Parts (Cross-Reference): BUK7511-55A,127; BUK9511-55A,127; BUK9510-55A,127;
Introduction Date: October 31, 2003
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF3205PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF3205PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF3205PBF
MOSFET N-CH 55V 110A TO220AB

MOSFET N-CH 55V 110A TO220AB

Supplier's Site
Single FETs, MOSFETs - IRF3205PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF3205PBF
Single FETs, MOSFETs IRF3205PBF
IRF3205 - 12V-300V N-CHANNEL POW

IRF3205 - 12V-300V N-CHANNEL POW

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF3205PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF3205PBF
Single FETs, MOSFETs IRF3205PBF
MOSFET N-CH 55V 110A TO220AB

MOSFET N-CH 55V 110A TO220AB

Supplier's Site Datasheet
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 8 Milliohms;ID 110A;TO-220AB;PD 200W;gFS 44S - 70016950 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 8 Milliohms;ID 110A;TO-220AB;PD 200W;gFS 44S
70016950
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 8 Milliohms;ID 110A;TO-220AB;PD 200W;gFS 44S 70016950
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 8 Milliohms;ID 110A;TO-220AB;PD 200W;gFS 44S

MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 8 Milliohms;ID 110A;TO-220AB;PD 200W;gFS 44S

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 55V 98A 8mOhm 97.3nC

MOSFET MOSFT 55V 98A 8mOhm 97.3nC

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF3205PBF
Triode/MOS Tube/Transistor >> MOSFETs IRF3205PBF
55V 110A 8mΩ@10V,62A 200W 4V@250uA N Channel TO-220AB MOSFETs ROHS

55V 110A 8mΩ@10V,62A 200W 4V@250uA N Channel TO-220AB MOSFETs ROHS

Supplier's Site Datasheet
Transistor - 17356500 - Radwell International
Willingboro, NJ, United States
Transistor
17356500
Transistor 17356500
N CHANNEL MOSFET, 55V, 110A, TO-220AB; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:110A; DRAIN SOURCE VOLTAGE VDS:55V; ON RESISTANCE RD. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 55V, 110A, TO-220AB; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:110A; DRAIN SOURCE VOLTAGE VDS:55V; ON RESISTANCE RD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transistor - 66776790 - Radwell International
Willingboro, NJ, United States
Transistor
66776790
Transistor 66776790
N CHANNEL MOSFET, 55V, 110A, TO-220AB, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:55V, CONTINUOUS DRAIN CURRENT ID:110A, ON RESISTANCE RDS(ON):0.008OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 55V, 110A, TO-220AB, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:55V, CONTINUOUS DRAIN CURRENT ID:110A, ON RESISTANCE RDS(ON):0.008OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
N Channel Mosfet, 55V, 110A, To-220Ab; Channel Type Infineon - 63J7236 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 55V, 110A, To-220Ab; Channel Type Infineon
63J7236
N Channel Mosfet, 55V, 110A, To-220Ab; Channel Type Infineon 63J7236
N CHANNEL MOSFET, 55V, 110A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:110A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 55V, 110A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:110A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Allied Electronics, Inc. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Radwell International Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 5409783 IRF3205PBF-ND 278-IRF3205PBF 017421-IRF3205PBF IRF3205PBF IRF3205PBF 70016950 IRF3205PBF IRF3205PBF 17356500 63J7236
Product Name MOSFETs Single FETs, MOSFETs 55V 110A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3205PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 8 Milliohms;ID 110A;TO-220AB;PD 200W;gFS 44S MOSFET Triode/MOS Tube/Transistor >> MOSFETs Transistor N Channel Mosfet, 55V, 110A, To-220Ab; Channel Type Infineon
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type TO-220; To-220ab TO-220; TO-220-3 Tube TO-220; SOT3; TO-220AB 3247 pF @ 25 V TO-220; TO-220-3 TO-220 TO-220 TO-3; TO-220
Number of units in IC 1
V(BR)DSS 55 volts 55 volts 55 volts 55 volts 55 volts
Unlock Full Specs
to access all available technical data