N-Channel 100V 28A (Tc) 3.7W (Ta), 150W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 100V 28A (Tc) 3.7W (Ta), 150W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 100V 28A (Tc) 3.7W (Ta), 150W (Tc) Surface Mount D²PAK (TO-263)
N-Channel MOSFET, 100V, 28A, 77mR, TO-263 D2PAK Product overview: IRF540STRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF540STRLPBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1187059-IRF540STRLPB
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 28A (Tc)
Family Name: IRF540S
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.vishay.com
Manufacturer Package: D2PAK (TO-263)
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 72nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1700pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3.7W (Ta), 150W (Tc)
Rds On (Maximum) @ Id, Vgs: 77 mOhm @ 17A, 10V
Alternative Parts (Cross-Reference): NP24N10ELB; RF1S540SM; RSJ300N10TL;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
MOSFET N-CH 100V 28A D2PAK
MOSFET, N CH, 100V, 28A, TO-263-3; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:28A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes
N CHANNEL MOSFET, 100V, 28A SMD-220, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:28A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4VRoHS Compliant: Yes
MOSFET, N-CH, 100V, 28A, TO-263 ROHS COMPLIANT: YES
MOSFET N-CH 100V HEXFET MOSFET D2-PA
MOSFET N-CH 100V 28A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRF540STRLPBFDKR-ND | 278-IRF540STRLPBF | 1187059-IRF540STRLPBF | IRF540STRLPBF | 05W6868 | 31K2162 | 56AJ9912 | IRF540STRLPBF | IRF540STRLPBF |
| Product Name | Single FETs, MOSFETs | N-Channel 100V 28A MOSFET Transistor | Electronic Surplus - IRF540STRLPBF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N Ch, 100V, 28A, To-263-3; Channel Type Vishay | N Channel Mosfet, 100V, 28A Smd-220, Full Reel; Channel Type Vishay | Mosfet, N-Ch, 100V, 28A, To-263 Rohs Compliant Vishay | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; SOT3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-3; TO-263 | TO-3 | TO-3; TO-263 | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | ||
| PD | 1800 milliwatts | 3700 to 150000 milliwatts | 3700 milliwatts | ||||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||||
| QG | 72 nC |