Infineon Technologies AG Single FETs, MOSFETs IRF3805SPBF

Description
N-Channel 55V 75A (Tc) 300W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 55V 75A (Tc) 300W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF3805SPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF3805SPBF-ND
Single FETs, MOSFETs IRF3805SPBF-ND
N-Channel 55V 75A (Tc) 300W (Tc) Surface Mount D2PAK

N-Channel 55V 75A (Tc) 300W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
55V 75A MOSFET Transistor
278-IRF3805SPBF
55V 75A MOSFET Transistor 278-IRF3805SPBF
MOSFET N-CH 55V 75A D2PAK Product overview: IRF3805SPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3805SPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 75A D2PAK Product overview: IRF3805SPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3805SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRF3805SPBF - 1187004-IRF3805SPBF - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRF3805SPBF
1187004-IRF3805SPBF
FETs - Single - IRF3805SPBF 1187004-IRF3805SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1187004-IRF3805SPBF Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 300W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 55V Id - Continuous Drain Current: 75A Rds On (Maximum) at Id, Vgs: 3.3mOhm at 75A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 290nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 7960pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 1187004-IRF3805SPBF
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 300W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 55V
Id - Continuous Drain Current: 75A
Rds On (Maximum) at Id, Vgs: 3.3mOhm at 75A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 290nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 7960pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF3805SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF3805SPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF3805SPBF
MOSFET N-CH 55V 75A D2PAK

MOSFET N-CH 55V 75A D2PAK

Supplier's Site
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 2.6Milliohms;ID 75A;D2Pak;PD 330W;VGS +/-20 - 70017274 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 2.6Milliohms;ID 75A;D2Pak;PD 330W;VGS +/-20
70017274
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 2.6Milliohms;ID 75A;D2Pak;PD 330W;VGS +/-20 70017274
Specifically designed for Automotive applications, ID = 75 A this HEXFET® Power MOSFET utilizes the latest processing techniques to achieve extremely low on resistance per silicon area. Additional features of this design are a 175°C junction operating temperature, fast switching speed and improved repetitive avalanche rating . These features combine to make this design an extremely efficient and reliable device for use in Automotive applications and a wide variety of other applications. Features: Advanced Process Technology Ultra Low On-Resistance 175°C Operating Temperature Fast Switching Repetitive Avalanche Allowed Up to TjMax. Lead-Free

Specifically designed for Automotive applications, ID = 75 A this HEXFET® Power MOSFET utilizes the latest processing techniques to achieve extremely low on resistance per silicon area. Additional features of this design are a 175°C junction operating temperature, fast switching speed and improved repetitive
avalanche rating . These features combine to make this design an extremely efficient and reliable device for use in Automotive applications and a wide variety
of other applications.
Features:

  • Advanced Process Technology
  • Ultra Low On-Resistance
  • 175°C Operating Temperature
  • Fast Switching
  • Repetitive Avalanche Allowed Up to TjMax.
  • Lead-Free
Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF3805SPBF-ND 278-IRF3805SPBF 1187004-IRF3805SPBF IRF3805SPBF 70017274
Product Name Single FETs, MOSFETs 55V 75A MOSFET Transistor FETs - Single - IRF3805SPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 2.6Milliohms;ID 75A;D2Pak;PD 330W;VGS +/-20
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tube TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2Pak
PD 300000 milliwatts 300000 milliwatts 330000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

24V 240A MOSFET Transistor - 278-AUIRF1324S-7P - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 24 volts
PD 300000 milliwatts
View Details
7 suppliers
DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers