Infineon Technologies AG Single FETs, MOSFETs IRF40H210

Description
N-Channel 40V 100A (Tc) 125W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet
Description
N-Channel 40V 100A (Tc) 125W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF40H210TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF40H210TR-ND
Single FETs, MOSFETs IRF40H210TR-ND
N-Channel 40V 100A (Tc) 125W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 40V 100A (Tc) 125W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Singapore, Singapore
40V 100A MOSFET Transistor
278-IRF40H210
40V 100A MOSFET Transistor 278-IRF40H210
MOSFET N-CH 40V 100A 8PQFN Product overview: IRF40H210 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF40H210 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 100A 8PQFN Product overview: IRF40H210 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF40H210 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 975420-IRF40H210 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
975420-IRF40H210
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 975420-IRF40H210
Win Source Part Number: 975420-IRF40H210 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HEXFET®, StrongIRFET™ Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 1.7mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 3.7V @ 150µA Power Dissipation (Max): 125W (Tc) Package / Case: 8-PowerVDFN Supplier Device Package: 8-PQFN (5x6) Gate Charge (Qg) (Max) @ Vgs: 152 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5406 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IRF40H210TR,IRF40H21 0DKR,SP001571340,IRF 40H210CT,IRF40H210-N D Base Product Number: IRF40H210 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Win Source Part Number: 975420-IRF40H210
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: HEXFET®, StrongIRFET™
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Rds On (Max) @ Id, Vgs: 1.7mOhm @ 100A, 10V
Vgs(th) (Max) @ Id: 3.7V @ 150µA
Power Dissipation (Max): 125W (Tc)
Package / Case: 8-PowerVDFN
Supplier Device Package: 8-PQFN (5x6)
Gate Charge (Qg) (Max) @ Vgs: 152 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5406 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IRF40H210TR,IRF40H210DKR,SP001571340,IRF40H210CT,IRF40H210-ND
Base Product Number: IRF40H210
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Buy Now Datasheet
Mosfet, N-Ch, 40V, 201A, Pqfn; Transistor Polarity Infineon - 34AC1770 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 201A, Pqfn; Transistor Polarity Infineon
34AC1770
Mosfet, N-Ch, 40V, 201A, Pqfn; Transistor Polarity Infineon 34AC1770
MOSFET, N-CH, 40V, 201A, PQFN; Transistor Polarity:N Channel; Continuous Drain Current Id:201A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0014ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.7V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 201A, PQFN; Transistor Polarity:N Channel; Continuous Drain Current Id:201A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0014ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.7V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF40H210 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF40H210
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF40H210
MOSFET N-CH 40V 100A 8PQFN

MOSFET N-CH 40V 100A 8PQFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET TRENCH_MOSFETS

MOSFET TRENCH_MOSFETS

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF40H210TR-ND 278-IRF40H210 975420-IRF40H210 34AC1770 IRF40H210 IRF40H210
Product Name Single FETs, MOSFETs 40V 100A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, N-Ch, 40V, 201A, Pqfn; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Package Type 8-PowerVDFN Tape & Reel (TR) SOT3 TO-3 8-PowerVDFN
PD 125000 milliwatts 125000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data