Infineon Technologies AG 40V 160A MOSFET Transistor IRF2804STRL7PP

Description
MOSFET N-CH 40V 160A D2PAK Product overview: IRF2804STRL7PP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF2804STRL7PP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 160A D2PAK Product overview: IRF2804STRL7PP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF2804STRL7PP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 160A MOSFET Transistor
278-IRF2804STRL7PP
40V 160A MOSFET Transistor 278-IRF2804STRL7PP
MOSFET N-CH 40V 160A D2PAK Product overview: IRF2804STRL7PP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF2804STRL7PP can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 160A D2PAK Product overview: IRF2804STRL7PP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF2804STRL7PP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF2804STRL7PP - 017419-IRF2804STRL7PP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF2804STRL7PP
017419-IRF2804STRL7PP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF2804STRL7PP 017419-IRF2804STRL7PP
Manufacturer: Infineon Technologies Win Source Part Number: 017419-IRF2804STRL7P P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 330W (Tc) Family Name: IRF2804S Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (7-Lead) Dimension: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 160A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 260nC @ 10V Max Input Capacitance: 6930pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.6 mOhm @ 160A, 10V Alternative Parts (Cross-Reference): IXTA270N04T4-7; STH410N4F7-6AG; NP160N04TUG-E1-AY; NP160N04TDG-E1-AY; Introduction Date: December 11, 2002 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Quantity per package: 800

Manufacturer: Infineon Technologies
Win Source Part Number: 017419-IRF2804STRL7PP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 330W (Tc)
Family Name: IRF2804S
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (7-Lead)
Dimension: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 160A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 260nC @ 10V
Max Input Capacitance: 6930pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.6 mOhm @ 160A, 10V
Alternative Parts (Cross-Reference): IXTA270N04T4-7; STH410N4F7-6AG; NP160N04TUG-E1-AY; NP160N04TDG-E1-AY;
Introduction Date: December 11, 2002
ECCN: EAR99
Country of Origin: China, Germany, Mexico
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Quantity per package: 800

Buy Now Datasheet
MOSFETs - 2626723 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2626723
MOSFETs 2626723
Infineon MOSFET IRF2804STRL7PP

Infineon MOSFET IRF2804STRL7PP

Supplier's Site
MOSFETs - 2626724P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2626724P
MOSFETs 2626724P
Infineon MOSFET IRF2804STRL7PP

Infineon MOSFET IRF2804STRL7PP

Supplier's Site
MOSFETs - 2626724 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2626724
MOSFETs 2626724
Infineon MOSFET IRF2804STRL7PP

Infineon MOSFET IRF2804STRL7PP

Supplier's Site
Single FETs, MOSFETs - IRF2804STRL7PPTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF2804STRL7PPTR-ND
Single FETs, MOSFETs IRF2804STRL7PPTR-ND
N-Channel 40V 160A (Tc) 330W (Tc) Surface Mount D2PAK (7-Lead)

N-Channel 40V 160A (Tc) 330W (Tc) Surface Mount D2PAK (7-Lead)

Buy Now Datasheet
Single FETs, MOSFETs - IRF2804STRL7PPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF2804STRL7PPDKR-ND
Single FETs, MOSFETs IRF2804STRL7PPDKR-ND
N-Channel 40V 160A (Tc) 330W (Tc) Surface Mount D2PAK (7-Lead)

N-Channel 40V 160A (Tc) 330W (Tc) Surface Mount D2PAK (7-Lead)

Buy Now Datasheet
Single FETs, MOSFETs - IRF2804STRL7PPCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF2804STRL7PPCT-ND
Single FETs, MOSFETs IRF2804STRL7PPCT-ND
N-Channel 40V 160A (Tc) 330W (Tc) Surface Mount D2PAK (7-Lead)

N-Channel 40V 160A (Tc) 330W (Tc) Surface Mount D2PAK (7-Lead)

Buy Now Datasheet
Single FETs, MOSFETs - IRF2804STRL7PP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF2804STRL7PP
Single FETs, MOSFETs IRF2804STRL7PP
MOSFET N-CH 40V 160A D2PAK

MOSFET N-CH 40V 160A D2PAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF2804STRL7PP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF2804STRL7PP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF2804STRL7PP
MOSFET N-CH 40V 160A D2PAK

MOSFET N-CH 40V 160A D2PAK

Supplier's Site
Mosfet, N-Ch, 40V, 160A, 175Deg C, 330W; Channel Type Infineon - 13AC9174 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 160A, 175Deg C, 330W; Channel Type Infineon
13AC9174
Mosfet, N-Ch, 40V, 160A, 175Deg C, 330W; Channel Type Infineon 13AC9174
MOSFET, N-CH, 40V, 160A, 175DEG C, 330W; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:160A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 40V, 160A, 175DEG C, 330W; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:160A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 40V 320A 1.6mOhm 170nC Qg

MOSFET MOSFT 40V 320A 1.6mOhm 170nC Qg

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRF2804STRL7PP 017419-IRF2804STRL7PP 2626723 IRF2804STRL7PPTR-ND IRF2804STRL7PP IRF2804STRL7PP 13AC9174 IRF2804STRL7PP
Product Name 40V 160A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF2804STRL7PP MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 40V, 160A, 175Deg C, 330W; Channel Type Infineon MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts 40 volts
PD 330 milliwatts 330000 milliwatts 330000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products