Infineon Technologies AG Single FETs, MOSFETs IRF6218SPBF

Description
P-Channel 150V 27A (Tc) 250W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
P-Channel 150V 27A (Tc) 250W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF6218SPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6218SPBF-ND
Single FETs, MOSFETs IRF6218SPBF-ND
P-Channel 150V 27A (Tc) 250W (Tc) Surface Mount D2PAK

P-Channel 150V 27A (Tc) 250W (Tc) Surface Mount D2PAK

Buy Now Datasheet
FETs - Single - IRF6218SPBF - 710488-IRF6218SPBF - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRF6218SPBF
710488-IRF6218SPBF
FETs - Single - IRF6218SPBF 710488-IRF6218SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 710488-IRF6218SPBF Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 250W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 150V Id - Continuous Drain Current: 27A Rds On (Maximum) at Id, Vgs: 150mOhm at 16A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 110nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 2210pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 710488-IRF6218SPBF
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 250W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 150V
Id - Continuous Drain Current: 27A
Rds On (Maximum) at Id, Vgs: 150mOhm at 16A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 110nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 2210pF at 25V

Buy Now
Singapore, Singapore
150V 27A MOSFET Transistor
278-IRF6218SPBF
150V 27A MOSFET Transistor 278-IRF6218SPBF
MOSFET P-CH 150V 27A D2PAK Product overview: IRF6218SPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6218SPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 150V 27A D2PAK Product overview: IRF6218SPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6218SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET P-CH 150V 27A D2-PAK - 376-IRF6218SPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 150V 27A D2-PAK
376-IRF6218SPBF
MOSFET P-CH 150V 27A D2-PAK 376-IRF6218SPBF
MOSFET P-CH 150V 27A D2-PAK

MOSFET P-CH 150V 27A D2-PAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF6218SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF6218SPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF6218SPBF
MOSFET P-CH 150V 27A D2PAK

MOSFET P-CH 150V 27A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF6218SPBF-ND 710488-IRF6218SPBF 278-IRF6218SPBF 376-IRF6218SPBF IRF6218SPBF
Product Name Single FETs, MOSFETs FETs - Single - IRF6218SPBF 150V 27A MOSFET Transistor MOSFET P-CH 150V 27A D2-PAK Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3 Tube TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
V(BR)DSS 150 volts
PD 250000 milliwatts 250000 milliwatts 250000 milliwatts
Unlock Full Specs
to access all available technical data