Infineon Technologies AG Single FETs, MOSFETs IRF5803D2PBF

Description
P-Channel 40V 3.4A (Ta) 2W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
P-Channel 40V 3.4A (Ta) 2W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF5803D2PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF5803D2PBF-ND
Single FETs, MOSFETs IRF5803D2PBF-ND
P-Channel 40V 3.4A (Ta) 2W (Ta) Surface Mount 8-SO

P-Channel 40V 3.4A (Ta) 2W (Ta) Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5803D2PBF - 875015-IRF5803D2PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5803D2PBF
875015-IRF5803D2PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5803D2PBF 875015-IRF5803D2PBF
Manufacturer: Infineon Technologies Win Source Part Number: 875015-IRF5803D2PBF Series: FETKY™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 40 V 3.4A (Ta) 2W (Ta) Surface Mount 8-SO Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 95 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 875015-IRF5803D2PBF
Series: FETKY™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 40 V 3.4A (Ta) 2W (Ta) Surface Mount 8-SO
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 95
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
40V 3.4A MOSFET Transistor - 278-IRF5803D2PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 3.4A MOSFET Transistor
278-IRF5803D2PBF
40V 3.4A MOSFET Transistor 278-IRF5803D2PBF
MOSFET P-CH 40V 3.4A 8SO Product overview: IRF5803D2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 3.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF5803D2PBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 3.4A 8SO Product overview: IRF5803D2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 3.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF5803D2PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF5803D2PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF5803D2PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF5803D2PBF
MOSFET P-CH 40V 3.4A 8SO

MOSFET P-CH 40V 3.4A 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF5803D2PBF-ND 875015-IRF5803D2PBF 278-IRF5803D2PBF IRF5803D2PBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5803D2PBF 40V 3.4A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRF1324S - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type D2PAK
Packing Method Tube; Tube
View Details
4 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details